Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 50
Category Integrated Circuits(ICs)
Family Linear - Comparators
Packaging Tube
Type Differential
Number of Elements 2
Output Type CMOS MOS Open-Collector TTL
Voltage - Supply Single/Dual (±) 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300" 7.62mm)
Mounting Style Through Hole
Manufacturer Device Package 8-PDIP
Win Source Part Number 082754-LM393P
Family Name LM393
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Sensing & Instrumentation, Consumer Electronics, Portable Devices, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LM393P CAD Model

Description

The LM393P from Texas Instruments is an industry-leading, high-performance comparator that offers a comprehensive solution for a wide array of applications.

  • Type: Dual differential comparator
  • Supply Voltage: 2 to 36 volts
  • Current Drain: Low
  • Power Supply: Single or split
  • Differential Input Voltage Range: Equal to the power supply voltage
  • Input Offset Voltage: 2mV
  • Input Offset Current: 5nA
  • Operating Temperature Range: 0 to 70 degrees Celsius
  • Electrostatic Discharge Resistance: Designed to be resistant
  • Applications: Level detectors, alarm systems, voltage comparators, and general signal processing applications
  • Package: 8-pin PDIP

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E
Maxim Integrated
IC COMPARATOR R-R SOT23-8
Lowest to $3.3722
ECAD model for MAX9141EKA+T
ON Semiconductor
IC COMPARATOR DUAL LV 8UDFN
Lowest to $0.5838
ECAD model for NCS2220AMUT1G
Texas Instruments
IC COMPARATOR LP DUAL TO99-8
Need more? Email Us
ECAD model for LM293H/NOPB
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Need more? Email Us
ECAD model for LTC1443CS#PBF
Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Lowest to $9.1487
ECAD model for MAX516AENG+
Maxim Integrated
IC COMPARATOR SNGL SOT23-6
Need more? Email Us
ECAD model for MAX9051AEUT+T
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Lowest to $56.1599
ECAD model for LTC1444IS#PBF

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80,000 pieces
MOQ: 425 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention