EN
  • EN
  • DE

TLC2543INE4

Part No TLC2543INE4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit Analog-to-Digital Converter (ADC) With Serial Control and 11 Analog Inputs 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Conversion Rate 66 ksps
Height 5.08 mm
Integral Nonlinearity (INL) 1 LSB
Interface SPI
Lead Free Lead Free
Length 24.33 mm
Max Operating Temperature 85 °C
Max Power Dissipation 5 mW
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Min Supply Voltage (DC) 4.5 V
Nominal Supply Current 1 mA
Number of A/D Converters 1
Number of Analog Inputs 11
Number of Bits 12
Number of Channels 11
Number of Converters 1
Number of Elements 1
Number of Inputs 11
Number of Pins 20
Packaging Rail/Tube
Polarity Unipolar
Power Consumption 5 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 66 ksps
Supply Type Single
Thickness 4.57 mm
Width 6.35 mm
Win Source Part Number 1232673-TLC2543INE4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLC2543INE4 CAD Model

Description

Introducing the TLC2543INE4 from Texas Instruments

The TLC2543INE4 is a state-of-the-art, 12-bit, switched-capacitor, successive-approximation register (SAR) analog-to-digital converter (ADC) that offers a versatile and high-performance solution for various data acquisition needs. Manufactured by the reputable Texas Instruments, this precision ADC is designed to cater to applications that demand low power consumption and high-speed data processing.

This particular model features a wide analog input range and an integrated sample-and-hold circuit, which provides the flexibility needed in complex measurement tasks. The TLC2543INE4 operates from a single 5V power supply, making it compatible with a variety of microprocessors and digital systems. With its 11 analog input channels, this ADC can handle multiple signal inputs, reducing the need for external multiplexing components and simplifying circuit design.

One of the key attributes of the TLC2543INE4 is its high-speed SPI-compatible serial interface, which allows for seamless data transfer at rates up to 40 k samples per second. This ensures that the ADC can keep up with the demands of real-time data acquisition systems. Furthermore, the device possesses an auto-sequencing capability and programmable acquisition time, which enable it to perform complex tasks autonomously, improving system efficiency.

The TLC2543INE4 also features an internal 4.096V reference, which provides a stable voltage reference for accurate measurements. However, for applications requiring a different reference voltage, the device also supports an external reference input, granting designers additional flexibility.

With its small form factor, the TLC2543INE4 comes in a space-saving 28-pin SSOP (Shrink Small Outline Package), ideal for compact systems where board space is at a premium. This product is designed to meet the rigorous demands of industrial, automotive, and consumer electronics, offering both robustness and precision.

Whether you are developing data acquisition systems, sensor interfaces, or any application that requires high-resolution analog-to-digital conversion, the TLC2543INE4 from Texas Instruments is a choice that promises to deliver both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8322 $57.6644
5+ $23.6572 $118.2860
7+ $22.9179 $160.4253
10+ $22.1786 $221.7860
12+ $21.4393 $257.2716
16+ $19.2214 $307.5424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess