EN
  • EN
  • DE

MBR40150CT

Part No MBR40150CT
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Arrays
Description Power Schottky Rectifier - 40Amp 150Volt | DIODE ARRAY SCHOTTKY 150V TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Voltage - Forward (Vf) (Maximum) at If 950mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1mA at 150V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216137-MBR40150CT
Manufacturer Homepage www.sirectsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR40150CT CAD Model

Description

The MBR40150CT is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. It's designed for high-efficiency rectification in power supply applications. This diode features low forward voltage drop and fast switching speed, making it suitable for applications where efficiency and low power loss are critical.

Applications:

  • Switching power supplies: Used as a rectifier in the output stage of switching power supplies.
  • Freewheeling diodes: Used to protect inductive loads from voltage spikes.
  • Reverse polarity protection: Protects circuits from damage due to reverse polarity connections.
  • DC-DC converters: Used as a rectifier in DC-DC converters.
  • Solar panel bypass diodes: Used to prevent hot spots in solar panels.

Features:

  • High surge current capability: Can withstand large surge currents without damage.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses in high-frequency applications.
  • High junction temperature capability: Allows for operation at high ambient temperatures.
  • Low leakage current: Reduces power consumption in standby mode.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved power supply efficiency: Low forward voltage drop and fast switching speed reduce power losses, leading to higher efficiency.
  • Enhanced system reliability: High surge current capability and high junction temperature capability ensure reliable operation under demanding conditions.
  • Reduced heat generation: Lower power losses result in less heat generation, simplifying thermal management.

Additional Details:

The MBR40150CT is a dual common cathode Schottky rectifier, meaning that it contains two diodes with a common cathode connection. It typically features a forward current rating of 40 Amperes (20A per diode) and a reverse voltage rating of 150 Volts. The low forward voltage drop (typically around 0.8V at rated current) minimizes power dissipation and improves efficiency. The fast switching speed enables the use of higher switching frequencies, reducing the size and cost of other components in the power supply.

The package is typically a TO-220 or similar package, providing good thermal performance. Proper heatsinking is important to ensure that the junction temperature remains within its specified limits. The device is also designed to withstand high surge currents, making it suitable for applications where transient voltage spikes are present.

The MBR40150CT is a robust and efficient Schottky rectifier suitable for a wide range of power supply applications where high efficiency, low power loss, and reliable operation are critical.

You May Also Be Interested in

IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9315 $51.2325
135+ $0.7644 $103.1940
205+ $0.7405 $151.8025
280+ $0.7166 $200.6480
365+ $0.6927 $252.8355
485+ $0.6210 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess