Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.7V/μs
Gain Bandwidth Product 1.9MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Supply Current 1.8mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 4.6V ~ 16V, ±2.3V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TLC2202
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268730-TLC2202ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC2202ID CAD Model

Description

The TLC2202ID from Texas Instruments is a high-precision operational amplifier that has been engineered to provide users with a perfect blend of low noise, high speed, and precision. This dual operational amplifier is part of the LinCMOS™ family, which means it combines the advantages of both CMOS and bipolar transistors to offer superior performance in terms of power consumption and output drive capability.

Key Features

  • Low Noise: The TLC2202ID boasts a low voltage noise density of 12 nV/√Hz, making it an ideal choice for applications that require minimal signal distortion and high signal integrity.
  • High Slew Rate: With a slew rate of 3.6 V/µs, this operational amplifier ensures swift response times, which is critical for fast signal processing applications.
  • Wide Supply Range: It operates from a single supply range of 4.4 V to 16 V or from a dual supply of ±2.2 V to ±8 V, providing flexibility in various circuit configurations.
  • Precision: The TLC2202ID offers an offset voltage of 900 µV (max) and an input bias current of 1 pA (typ), delivering high precision and stability for measurement and control systems.

Applications

The versatility of the TLC2202ID makes it suitable for a wide array of applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Audio processing
  • Active filters
  • Industrial process controls
  • Medical instrumentation

Product Specifications

Parameter Value Channels 2 Output Current per Channel 30 mA Input Offset Voltage 900 µV (max) Operating Temperature Range -40°C to 85°C

With its robust design and high-quality performance, the Texas Instruments TLC2202ID is a reliable choice for professionals seeking to enhance the precision and efficiency of their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX4126EUA
Texas Instruments
IC OPAMP VGA 2 CIRCUIT 32WQFN / Low Power, Low Noise, IF and Baseband, Dual 16 bit ADC Driver With Digitally Controlled Gain
Lowest to $18.3858
ECAD model for LMH6517SQX/NOPB
Analog Devices Inc.
IC OPAMP BUFFER 2 CIRCUIT 8SO
Lowest to $19.5582
ECAD model for AD8079ARZ-REEL
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8MSOP
Lowest to $12.0609
ECAD model for LTC6229IMS8E#TRPBF
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP / 36-V, Low Power, Precision, CMOS, Rail-to-Rail Input/Output, Low Offset Voltage, Low Input Bias Current Op Amp
Lowest to $3.3207
ECAD model for OPA2191IDGKR
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $456.4886
ECAD model for LTC6406IUD#PBF
Analog Devices Inc.
IC AMP CATV DBS 50MHZ-1GHZ SOT89 / RF Amplifier IC CATV, DBS, PHS, UHF, VHF 50MHz ~ 1GHz SOT-89
Lowest to $8.8713
ECAD model for HMC599ST89E
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / Low Cost CMOS, High Speed, Rail-to-Rail Amplifiers
Lowest to $10.4199
ECAD model for ADA4891-4ARZ-R7
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 10UMAX / High-Side, Current-Sense Amplifiers with 12-Bit ADC and Op Amp/Comparator
Lowest to $2.3940
ECAD model for MAX9611AUB+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4169 $58.9183
17+ $6.9063 $117.4071
26+ $6.6904 $173.9504
35+ $6.4746 $226.6110
45+ $6.2588 $281.6460
60+ $5.6113 $336.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,259 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention