Products specifications

Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 2.5MHz
-3db Bandwidth 4MHz
Current - Input Bias 1μA
Voltage - Input Offset 100μV
Current - Supply 1.6mA
Current - Output / Channel 15mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Part Number Series MAX9611
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811695-MAX9611AUB+
Ultra Librarian 3D Model Ultra Librarian MAX9611AUB+ CAD Model

Description

Maxim Integrated MAX9611AUB+ High-Side Current-Sense Amplifier

The Maxim Integrated MAX9611AUB+ is a sophisticated high-side current-sense amplifier with an integrated 12-bit analog-to-digital converter (ADC) and an I²C-compatible interface. This compact device, housed in a small 10-pin µMAX package, is designed to monitor power supply current, sense battery or system loads, and provide diagnostic feedback for system protection and management.

Key Features

  • Precision High-Side Current-Sense Amplifier: The MAX9611AUB+ offers a high-side current sensing solution, which allows for the monitoring of current flowing into the load without disrupting the ground plane. This is particularly useful in applications where ground disturbance can lead to data corruption or system instability.
  • Integrated 12-bit ADC: The onboard 12-bit ADC provides digital representation of the sensed voltage, which can be used for precise current measurement. This feature simplifies the process of digital integration with microcontrollers and other digital systems.
  • I²C-Compatible Interface: The device's I²C interface facilitates communication with microcontrollers, allowing for easy integration into digital systems and enabling the user to program alert thresholds and access the current-sense data.
  • Adjustable Current-Sense Gain: Users can configure the gain of the current-sense amplifier according to their specific application needs, providing flexibility and enhancing the accuracy of current measurements.
  • Wide Input Common-Mode Range: The MAX9611AUB+ operates across a wide input common-mode range of 0 to +28V, making it suitable for various applications, including automotive and industrial systems.

Applications

The MAX9611AUB+ is ideal for a range of applications where accurate current monitoring is essential. These include:

  • Automotive systems
  • Battery management
  • Power management systems
  • Portable devices
  • Industrial control systems

Conclusion

The Maxim Integrated MAX9611AUB+ is a versatile and reliable solution for high-side current sensing applications. Its combination of a precision amplifier, an ADC, and a digital interface in a compact package makes it an excellent choice for designers looking to enhance system reliability and performance through accurate current monitoring and diagnostics.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14SOIC
Lowest to $16.3741
ECAD model for OPA4130UA
Texas Instruments
Dual Wideband, Current-Feedback OPERATIONAL AMPLIFIER With Disable
Lowest to $10.4696
ECAD model for OPA2691I-14D
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2471CD
Toshiba Semiconductor and Storage
IC OPAMP ISOLATION 1 CIRC 8DIP
Lowest to $3.8703
ECAD model for TLP7920(D4-B,F
Texas Instruments
IC OP AMP GP 5.5MHZ RRIO 8SOIC
Lowest to $2.4053
ECAD model for OPA340UA/2K5
Texas Instruments
IC OPAMP GP 1MHZ RRO SC70-5
Lowest to $0.5322
ECAD model for OPA348AIDCKRG4
Texas Instruments
IC OPAMP INSTR 1MHZ 16SOIC
Lowest to $11.5622
ECAD model for PGA204AU
Texas Instruments
IC OPAMP GP 350KHZ 14SOIC
Lowest to $59.0910
ECAD model for OPA4234UA
Texas Instruments
IC OPAMP GP 8MHZ 14SOIC
Lowest to $13.7595
ECAD model for OPA4132UA/2K5

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3940 $50.2740
45+ $2.2425 $100.9125
70+ $2.1667 $151.6690
100+ $2.0152 $201.5200
129+ $1.9394 $250.1826
161+ $1.8637 $300.0557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention