EN
  • EN
  • DE

LMH6517SQX/NOPB

Part No LMH6517SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 2 CIRCUIT 32WQFN / Low Power, Low Noise, IF and Baseband, Dual 16 bit ADC Driver With Digitally Controlled Gain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Variable Gain
Number of Circuits 2
Output Type Differential
Current - Supply 80mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Part Number Series LMH6517
Manufacturer Pack Quantity 4,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811422-LMH6517SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6517SQX/NOPB CAD Model

Description

Product Overview: LMH6517SQX/NOPB

The LMH6517SQX/NOPB is a high-performance, digitally controlled variable gain amplifier (DVGA) designed by Texas Instruments. This advanced amplifier is a perfect solution for a wide range of applications, including telecommunications, test equipment, military systems, and medical imaging devices where precise gain control, high bandwidth, and dynamic range are critical.

Key Features

  • Frequency Range: The LMH6517SQX/NOPB operates over a broad frequency range, making it suitable for various RF and IF signal processing tasks.
  • Programmable Gain: It offers a digitally controlled gain range from -16.5 dB to +22 dB in 0.5 dB steps, allowing for precise signal level optimization.
  • High Linearity: This device provides excellent linearity, which is crucial for maintaining signal integrity in high-performance systems.
  • Low Noise Figure: With its low noise figure, the LMH6517SQX/NOPB ensures minimal signal degradation, which is especially important in sensitive communication systems.
  • Power-Down Feature: The power-down capability allows for reduced power consumption when the amplifier is not in use, contributing to energy-efficient designs.

Technical Specifications

Parameter Value
Product Category Variable Gain Amplifiers
Manufacturer Texas Instruments
Part Number LMH6517SQX/NOPB
Mounting Style SMD/SMT
Package / Case LLP-24
RoHS Compliant

Applications

The LMH6517SQX/NOPB's versatility allows it to be used in various high-frequency and precision-demanding applications. Whether it's for base stations, spectrum analyzers, or medical ultrasound equipment, this DVGA provides the necessary performance and reliability expected from a Texas Instruments product.

Quality and Reliability

As with all Texas Instruments components, the LMH6517SQX/NOPB is manufactured to the highest quality standards, ensuring both reliability and performance for critical applications. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4159 $65.6636
8+ $13.4695 $107.7560
12+ $13.0486 $156.5832
16+ $12.6277 $202.0432
21+ $12.2067 $256.3407
28+ $10.9440 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess