Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series CPF
Package Tape & Reel (TR) Cut Tape (CT)
Resistance 33.2 kOhms
Tolerance ±0.1%
Power (Watts) 0.03W, 1/32W
Composition Thin Film
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0201 (0603 Metric)
Supplier Device Package 0201
Size / Dimension 0.023" L x 0.011" W (0.58mm x 0.29mm)
Height - Seated (Max) 0.011" (0.28mm)
Number of Terminations 2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1352219-CPF0201B33K2E1
Ultra Librarian 3D Model Ultra Librarian CPF0201B33K2E1 CAD Model

Description

The CPF0201B33K2E1 is a thin film chip resistor - surface mount with a resistance of 33.2 kOhms and a power rating of 0.03W, 1/32W.

  • Resistor Type: Thin Film Chip Resistor - Surface Mount
  • Resistance: 33.2 kOhms
  • Power Rating: 0.03W, 1/32W
  • Win Source Part Number: 1352219-CPF0201B33K2E1

You May Also Be Interested in

Bourns Inc.
RES SMD 47 OHM 5% 3W 5322
Need more? Email Us
ECAD model for PWR5322W47R0JE
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0237
ECAD model for RC0402FR-07120RL
Yageo
RES 910 OHM 5% 1/2W 1210 / 910 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Need more? Email Us
ECAD model for RC1210JR-07910RL
Yageo
RES SMD 4.3M OHM 5% 1/20W 0201
Need more? Email Us
ECAD model for RC0201JR-074M3L
Yageo
RES SMD 100K OHM 5% 1/16W 0402
Lowest to $0.0030
ECAD model for RC0402JR-07100K
Yageo
RES SMD 200K OHM 1% 1/16W 0402
Lowest to $0.0023
ECAD model for RC0402FR-07200KL
TE Connectivity
RES SMD 1.13KOHM 0.1% 1/16W 0603 / 1.13 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Need more? Email Us
ECAD model for RN73C1J1K13BTDF
Rohm Semiconductor
RES 0.001 OHM 1% 3W 2512
Need more? Email Us
ECAD model for PSR100KTQFH1L00
Venkel
Thin Film CR; 0805; 1/10W; ±100PPM; 1.11M; ±0.25%
Need more? Email Us
ECAD model for TFCR0805-10W-K-1114CT-1K

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention