Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F1847
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F1847IML
Standard Package 61
Win Source Part Number 1319079-PIC16F1847-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1847-I/ML CAD Model

Description

Microchip PIC16F1847-I/ML Microcontroller

The PIC16F1847-I/ML is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, renowned for its robustness and versatility in various electronic applications. This particular model is part of the expansive PIC16F family, which is widely recognized for its ease of use and reliability in the embedded systems market.

Encased in a 28-pin QFN (Quad Flat No-lead) package, the PIC16F1847-I/ML is equipped with an Enhanced Mid-range 8-bit core with an internal oscillator, providing a cost-effective solution with flexible clocking options. The device operates on a wide voltage range from 1.8V to 5.5V, making it suitable for low-power and battery-powered applications.

One of the standout features of this MCU is its 14KB of flash memory, which is ample space for storing complex programs and code. Additionally, it boasts 1KB of SRAM and 256 bytes of EEPROM, providing sufficient room for data storage and retention across power cycles. This combination of memory options offers developers the flexibility to implement intricate functionalities without the need for external memory components.

The PIC16F1847-I/ML is rich in peripherals, including:

  • Enhanced Capture/Compare/PWM (ECCP) - for advanced control applications.
  • Two Comparators - enabling quick response to external events.
  • 12-bit Analog-to-Digital Converter (ADC) - with up to 17 channels for precise analog signal measurement.
  • Serial Communication Interfaces - such as I2C, SPI, and EUSART, which facilitate easy data communication with other devices.
  • Two 8-bit Timers and One 16-bit Timer - for accurate event timing and pulse width modulation.

The device also integrates various safety features, including Power-on Reset (POR), Brown-out Reset (BOR), Extended Watchdog Timer (WDT), and a Programmable Low-Voltage Detect (LVD) module. These features ensure stable operation under variable conditions and help protect against system failures.

With its extensive set of features and capabilities, the PIC16F1847-I/ML is an ideal choice for a broad range of applications, such as automotive, industrial control systems, consumer electronics, and IoT devices. Its compact QFN package and low-power operation make it a go-to for designers looking to create sophisticated yet power-conscious products.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9DF125EPMC-GSE2
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3935 $53.9350
23+ $4.4254 $101.7842
35+ $4.2871 $150.0485
49+ $4.1488 $203.2912
63+ $4.0106 $252.6678
84+ $3.5957 $302.0388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,480 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention