The TL780-12C from Texas Instruments is a robust, reliable linear voltage regulator designed to provide a fixed positive output voltage of 12V with an impressive accuracy of ±2%. This high-performance component is an ideal choice for a wide range of applications that require a stable and regulated power supply.
Key Features
- Output Voltage: The TL780-12C ensures a steady 12V output, which is critical for sensitive electronic circuits that demand consistent power to operate correctly.
- Load Regulation: With excellent load regulation characteristics, this voltage regulator maintains a constant voltage level even as the load varies, preventing any potential issues caused by fluctuations in power demand.
- Thermal Protection: The device includes built-in thermal protection that automatically shuts down the regulator if the internal temperature exceeds safe operating limits, thereby ensuring the longevity and reliability of both the regulator and the overall system.
- Overcurrent Protection: To safeguard against conditions of excessive current draw, the TL780-12C features overcurrent protection, which temporarily disables the output until the current returns to a safe level.
- Low Dropout Voltage: This regulator operates efficiently with a low dropout voltage, which means it can maintain regulation even when the supply voltage is very close to the output voltage.
Applications
The TL780-12C is versatile and can be used in various applications, including:
- Microprocessor power supplies
- Operational amplifier power supplies
- Fixed voltage power supplies
- Battery-powered equipment
- Instrumentation and control systems
Product Specifications
| Parameter |
Value |
| Output Voltage (V) |
12 |
| Output Current (A) |
1.5 |
| Input Voltage (V) |
Up to 30 |
| Package Type |
TO-220 |
For those in need of a reliable and precise voltage regulation solution, the TL780-12C from Texas Instruments stands out as a top choice, providing the necessary features to ensure stable operation across a variety of electronic applications.