EN
  • EN
  • DE

LTC1326CMS8-2.5#TRPBF

Part No LTC1326CMS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PREC TRPL SUPPLY MONITR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.363V, 3.118V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 108810-LTC1326CMS8-2.5#TRPBF
Family Name LTC1326
Introduction Date November 02, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1326CMS8-2.5#TRPBF CAD Model

Description

LTC1326CMS8-2.5#TRPBF - Precision Triple Supply Monitor

The LTC1326CMS8-2.5#TRPBF is a high-quality, precision triple supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliable operation of microprocessors and digital systems. This integrated circuit is essential for systems that require stringent power supply monitoring, offering protection against unpredictable power fluctuations and ensuring system stability.

Key Features

  • Voltage Monitoring: This device is capable of monitoring a 2.5V supply with a tight 1.5% accuracy, which is critical for systems that operate on low voltage levels and require precise voltage thresholds.
  • Triple Supply Monitoring: It can monitor three different supply voltages simultaneously, making it versatile for various applications that require multiple voltage checkpoints.
  • Low Power Consumption: The LTC1326CMS8-2.5#TRPBF is designed to consume minimal power, making it suitable for battery-operated and power-sensitive applications.
  • Reset Timeout: It features an adjustable reset timeout period, allowing designers to set the duration of the reset signal as per the system requirements.
  • Compact Package: Housed in an MSOP-8 package, this device is compact and saves valuable board space, which is crucial for modern, space-constrained electronic designs.
  • Temperature Range: The device operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The LTC1326CMS8-2.5#TRPBF is ideal for a range of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Portable and battery-powered equipment
  • Industrial systems
  • Communications systems

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is reflected in the LTC1326CMS8-2.5#TRPBF. It is designed to meet the stringent requirements of critical systems, ensuring that your electronics perform optimally and with minimal risk of failure due to power supply issues. The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates efficient assembly for high-volume production.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8537 $59.2685
11+ $9.7262 $106.9882
16+ $9.4222 $150.7552
22+ $9.1183 $200.6026
29+ $8.8143 $255.6147
38+ $7.9025 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,284 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess