The TL750L05 from Texas Instruments is a dedicated fixed-output low-dropout (LDO) voltage regulator that offers a practical solution for applications requiring a regulated 5V supply. Designed to maintain high efficiency over a wide range of operating conditions, the TL750L05 stands out for its low dropout voltage and low quiescent current, making it particularly suitable for battery-powered electronics where power efficiency is crucial.
Key Features
- Output Voltage: Precisely regulated 5V output, essential for consistent performance in digital and analog circuits.
- Dropout Voltage: Low dropout voltage, typically 600mV at maximum rated current, allows operation closer to the input voltage.
- Output Current: Capable of supplying up to 150mA of output current, suitable for a variety of low-power applications.
- Quiescent Current: Low quiescent current, typically 380µA, enhances the overall power efficiency, especially in standby or idle modes.
- Thermal Protection: Integrated thermal shutdown protection safeguards the device against overheating and potential damage.
- Peak Current Protection: Built-in peak current protection ensures the regulator and the connected load are protected from current surges.
- Stability: Stable with low-ESR capacitors, offering flexibility in choosing external components.
Applications
The TL750L05 is versatile and can be used in a vast array of applications, including:
- Portable and battery-powered electronics
- Microcontroller power supply
- Reference voltage sources
- Peripheral power supplies in computers and servers
- Automotive electronics
Reliability and Support
Texas Instruments is renowned for its commitment to quality and reliability. The TL750L05 is no exception and is backed by comprehensive technical support and documentation. Engineers can access a wealth of resources including datasheets, reference designs, and application notes to facilitate seamless integration into their projects.