EN
  • EN
  • DE
  • IT

MCHLC908QT4DWE

Part No MCHLC908QT4DWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 8SO / HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 2MHz
Peripherals LVD, POR, PWM
Number of I/O 5
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Base Product Number MCHLC908
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345794-MCHLC908QT4DWE
Ultra Librarian 3D Model Ultra Librarian MCHLC908QT4DWE CAD Model

Description

The MCHLC908QT4DWE is a highly integrated and efficient microcontroller produced by NXP Semiconductors, designed to cater to the increasing demands of the modern embedded systems industry. This microcontroller is part of the HCS08 family, which is well-known for its robust architecture, low power consumption, and versatile features that provide a solid foundation for a variety of applications.

Key Features

  • Core: At the heart of the MCHLC908QT4DWE is a high-performance HCS08 central processing unit (CPU) that operates at a maximum frequency of 8 MHz, delivering the computational power necessary for complex tasks without compromising on efficiency.
  • Memory: It boasts 4KB of on-chip flash memory, providing ample space for application code, and 128B of RAM for temporary data storage and efficient multitasking.
  • I/O Options: The microcontroller comes with multiple general-purpose input/output (GPIO) pins, allowing for flexible interfacing with a wide range of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit ADC enables the microcontroller to convert analog signals to digital, facilitating the use of analog sensors and inputs in digital applications.
  • Timers: Equipped with versatile timer modules, the MCHLC908QT4DWE can handle tasks such as PWM generation, event counting, and timekeeping with ease.
  • Power Management: With its advanced power management features, this microcontroller supports multiple power-saving modes, making it an excellent choice for battery-operated devices.
  • Package: The device is available in a compact 8-pin SOIC package, allowing for efficient use of board space in space-constrained applications.

Applications

The MCHLC908QT4DWE is designed for versatility and can be used in a broad range of applications, including but not limited to:

  • Consumer electronics
  • Automotive control systems
  • Industrial automation
  • Smart sensors and IoT devices

Whether you're developing a simple consumer gadget or a complex industrial system, the MCHLC908QT4DWE from NXP offers the reliability, performance, and features needed to make your project a success. Its combination of power efficiency, processing capability, and compact form factor make it an ideal choice for your next embedded design.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess