EN
  • EN
  • DE

TL4558P

Part No TL4558P
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021638-TL4558P
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL4558P CAD Model

Description

The TL4558P from Texas Instruments is a high-precision operational amplifier that offers an optimal balance of performance features. Designed to cater to a wide range of applications, this op-amp is a reliable choice for engineers and designers looking for a versatile component that delivers stable and accurate amplification.

Key Features

  • Low Noise: The TL4558P boasts a low noise density, making it ideal for audio applications and other sensitive instrumentation where signal integrity is paramount.
  • High-Speed Performance: With a swift slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes, ensuring that it can keep up with the demands of high-speed data acquisition and processing tasks.
  • Low Offset Voltage: Precision is key in analog circuitry, and the TL4558P offers a low input offset voltage to minimize errors and maintain accuracy in signal amplification.
  • Dual Supply Operation: It can operate from dual power supplies, which is a versatile feature for various circuit configurations and applications.
  • Wide Supply Range: The device can work across a broad range of power supply voltages, making it adaptable to both portable and stationary applications.

Applications

The TL4558P is well-suited for a range of applications, including but not limited to:

  • Professional audio equipment
  • Test and measurement systems
  • Analog filters
  • Data conversion
  • Active power filters

Quality and Reliability

As with all Texas Instruments products, the TL4558P is manufactured to the highest quality standards. Reliability is ensured through rigorous testing and quality control processes, which means you can integrate this operational amplifier into your designs with confidence.

Whether you're working on a sophisticated audio interface, designing precision filters, or developing robust measurement equipment, the TL4558P offers the performance and reliability that professionals expect from Texas Instruments.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess