EN
  • EN
  • DE

EMC1182-2-AC3

Part No EMC1182-2-AC3
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8TDFN / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number EMC1182
Standard Package 98
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342895-EMC1182-2-AC3
Ultra Librarian 3D Model Ultra Librarian EMC1182-2-AC3 CAD Model

Description

Microchip Technology's EMC1182-2-AC3 Dual-Channel Temperature Sensor

Product Overview:

The EMC1182-2-AC3 is a high-performance, dual-channel temperature sensor from Microchip Technology, designed for precise monitoring of both ambient and remote temperatures. This sensor is particularly suitable for applications that require accurate thermal management, such as computer motherboards, office electronics, and industrial systems.

Key Features:

  • Dual-Channel Sensing: The EMC1182-2-AC3 is capable of monitoring two temperature zones simultaneously - one local sensor for ambient temperature and one remote diode-connected sensor for external temperature.
  • High Accuracy: With its ability to provide high accuracy measurements, the sensor ensures reliable thermal data, which is critical for maintaining optimal performance and preventing overheating.
  • Programmable Resolution: The device offers programmable resolution for the remote temperature channel, allowing customization based on the precision requirements of the application.
  • SMBus Interface: The sensor communicates via an industry-standard System Management Bus (SMBus) interface, making it easy to integrate into a variety of systems.
  • Automatic PWM Control: It features automatic Pulse-Width Modulation (PWM) fan control, which helps in reducing noise and power consumption by adjusting the fan speed according to the measured temperature.

Applications:

The EMC1182-2-AC3 is versatile and can be used in a wide range of applications, including:

  • Desktop and laptop computers
  • Server systems
  • Networking equipment
  • Telecommunications hardware
  • Industrial and office electronics

Technical Specifications:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +125°C
  • Accuracy: ±1°C (local), ±1°C (remote) from 0°C to +85°C
  • Packaging: 8-pin MSOP or DFN

Product Reliability:

Microchip Technology is known for its commitment to quality, and the EMC1182-2-AC3 is no exception. It is built to meet stringent reliability standards, ensuring stable operation and a long product lifespan even in challenging environments.

For detailed information, datasheets, and support, visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess