EN
  • EN
  • DE

TL431BQDBZR

Part No TL431BQDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 032438-TL431BQDBZR
Family Name TL431
Introduction Date June 08, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TL431BQDBZR CAD Model

Description

Product Overview: Texas Instruments TL431BQDBZR

The Texas Instruments TL431BQDBZR is a precision programmable reference that is a part of the TL431 family, renowned for its versatility and reliability in a wide array of voltage regulation applications. This shunt voltage reference can be thought of as an adjustable zener diode, but with superior characteristics that include low output noise, high stability, and precision over temperature variations.

Encased in a small SOT-23 package, the TL431BQDBZR is designed for surface mount technology, making it ideal for compact circuit board designs. It operates over a wide current range from 1 mA to 100 mA, offering designers flexibility in various configurations. The output voltage can be set to any value between Vref (approximately 2.495 V) and 36 V with the use of two external resistors (R1 and R2).

Key Features:

  • Adjustable Output Voltage: This device allows for an adjustable output voltage that can be set from 2.495 V to 36 V, providing a versatile solution for different voltage requirements.
  • High Accuracy: Featuring a typical temperature coefficient of only 50 ppm/°C, the TL431BQDBZR ensures high accuracy across a wide temperature range, making it suitable for precision applications.
  • Low Operational Current: The TL431BQDBZR is capable of operating at low currents, with a typical dynamic impedance of 0.22 ohms, contributing to efficient system performance.
  • Stability and Reliability: Texas Instruments ensures that this component delivers excellent stability and reliability, which is critical for maintaining consistent performance in various electronic systems.
  • Compact Form Factor: The SOT-23 package is small and ideal for space-constrained applications, allowing for high-density PCB layouts.

Applications:

The TL431BQDBZR is highly versatile and can be used in numerous applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable regulators
  • Precision current limiters

With its combination of features, the Texas Instruments TL431BQDBZR is a go-to solution for engineers and designers looking for a reliable and precise voltage reference. Its ease of use, coupled with its high level of performance, makes it an essential component in the design of robust and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
National Semiconductor (TI)
IC Ref Prec Volt Micropwr 8-SOIC
Lowest to $16.3213
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2234 $50.2650
480+ $0.2093 $100.4640
745+ $0.2022 $150.6390
1,065+ $0.1881 $200.3265
1,385+ $0.1810 $250.6850
1,730+ $0.1739 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess