EN
  • EN
  • DE

TL393ID

Part No TL393ID
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL COMPARATOR / Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TL393
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 685570-TL393ID
Ultra Librarian 3D Model Ultra Librarian TL393ID CAD Model

Description

The TL393ID from Texas Instruments is a dual differential comparator that is designed to provide a precise and cost-effective solution for a wide range of applications. This integrated circuit is known for its reliability and versatility, making it an ideal choice for designers looking for a comparator with good performance characteristics.

Key Features

  • Wide Supply Range: The TL393ID can operate with a supply voltage range of 2 V to 36 V for single supply operation and ±1 V to ±18 V for dual supplies, making it suitable for a variety of electronic systems.
  • Low Supply Current: With a typical supply current of 0.8 mA, it is an excellent choice for battery-powered and portable devices where power conservation is critical.
  • Offset Voltage: It features a typical input offset voltage of 5 mV, which ensures accurate performance in precision applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity.
  • Output Compatibility: The open-collector outputs of the TL393ID allow for wired-AND connections and make it compatible with a variety of digital logic levels.
  • Differential Input Voltage Range: The differential input voltage range equals the supply voltage range, providing flexibility in handling various input signals.

Applications

The TL393ID is used in a range of applications due to its dual comparator design. Some of the common applications include:

  • Voltage level detection
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Waveform generation
  • Relay drivers

Package and Quality

The device is offered in an SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a PCB. Texas Instruments ensures high manufacturing standards, with the TL393ID being RoHS compliant and lead-free, adhering to environmental regulations and quality systems.

Overall, the TL393ID is a robust and dependable dual comparator that integrates well into both industrial and consumer electronic projects, providing a balance between performance and cost-effectiveness.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess