EN
  • EN
  • DE

TL3844

Part No TL3844
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CURRENT-MODE PWM CONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268247-TL3844
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3844 CAD Model

Description

The TL3844 from Texas Instruments is a versatile Pulse Width Modulation (PWM) controller integrated circuit designed for power supply applications. It is a part of the TL384x series, which is well-known for its flexibility, reliability, and efficiency in managing and converting electrical power. The TL3844 specifically offers an optimal solution for switched-mode power supplies with its fixed-frequency current-mode PWM control architecture.

This controller operates at a nominal switching frequency of 30 kHz, which strikes a balance between efficiency and manageable electromagnetic interference (EMI), making it suitable for a wide range of applications including AC/DC converters, offline power supplies, DC/DC converters, and more. The TL3844 integrates several features that enhance system performance and protection, such as programmable soft start, under-voltage lockout (UVLO), and automatic shutdown upon fault conditions.

Key Features:

  • Current-Mode Control: Provides improved transient response and simplified loop compensation.
  • Low Power Operation: Consumes only 12 mA (typical) during operation and 0.5 mA (typical) in standby mode, making it suitable for energy-sensitive applications.
  • Adjustable Dead-Time Control: Offers design flexibility to optimize converter topologies and efficiency.
  • Error Amplifier: An integrated high-gain error amplifier facilitates fast feedback for voltage regulation.
  • Protection Features: Includes thermal shutdown, overcurrent protection, and UVLO to ensure safe operation of the power supply system.

The TL3844 is available in multiple package options, including the 8-pin SOIC and PDIP, providing compatibility with various PCB layouts and design preferences. Its robust design and comprehensive feature set make the TL3844 a go-to choice for designers looking to create compact, efficient, and reliable power supply systems.

Applications:

  • Switched Mode Power Supplies (SMPS)
  • AC/DC Converters
  • DC/DC Converters
  • Battery Chargers
  • Power Supply Overvoltage and Overcurrent Protection Circuits

Overall, the TL3844 PWM controller is a testament to Texas Instruments' commitment to providing high-quality, innovative components for the electronics industry. Its combination of performance, efficiency, and protection features make it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4642 $51.0620
265+ $0.3809 $100.9385
410+ $0.3690 $151.2900
565+ $0.3571 $201.7615
725+ $0.3452 $250.2700
970+ $0.3095 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess