EN
  • EN
  • DE

STM32F407IGT6

Part No STM32F407IGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 168MHz
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 192K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 24x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 176-LQFP (24x24)
Win Source Part Number 037584-STM32F407IGT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Motor Drive & Control, Medical, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking, Industrial, Security, Imaging, Video & Vision, HVAC
Ultra Librarian 3D Model Ultra Librarian STM32F407IGT6 CAD Model

Description

The STM32F407IGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer an ideal balance between performance, power consumption, and cost. This microcontroller is part of the STM32F4 series, which is based on the advanced ARM Cortex-M4 processor with a floating-point unit (FPU). It operates at frequencies of up to 168 MHz, providing the computational power necessary for complex algorithms and signal processing functions.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at up to 168 MHz
  • Flash Memory: 1 Mbyte of on-chip flash memory
  • RAM: 192+4 Kbytes of SRAM
  • Performance: 210 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1)
  • Communication: Multiple communication interfaces including I2C, SPI, USART, UART, CAN, and USB OTG FS/HS
  • ADC: Three 12-bit ADCs with 24 channels and up to 2.4 MSPS
  • Timers: Advanced-control timers, general-purpose timers, basic timers, and a SysTick timer
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby

Applications

The STM32F407IGT6 is versatile and can be used in a range of applications, such as:

  • Industrial automation and control
  • Medical and healthcare systems
  • Consumer electronics
  • Home automation
  • Audio applications
  • Automotive applications

Development Support

STMicroelectronics provides extensive support for development with the STM32F407IGT6, including software libraries, the STM32Cube ecosystem, and a range of development boards for rapid prototyping. The microcontroller is also supported by a wide variety of Integrated Development Environments (IDEs) and toolchains, making it a flexible and accessible choice for both professional developers and hobbyists.

Package and Quality

The STM32F407IGT6 is offered in an LQFP176 package, ensuring a compact footprint while still providing ample I/O pins for complex applications. STMicroelectronics is committed to quality, and this microcontroller is no exception, with rigorous testing and qualification to meet the high standards expected in professional electronics design.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2172 $55.3032
14+ $7.5629 $105.8806
21+ $7.3265 $153.8565
29+ $7.0902 $205.6158
37+ $6.8539 $253.5943
49+ $6.1448 $301.0952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,239 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess