EN
  • EN
  • DE

VCC1-B3B-25M0000000

Part No VCC1-B3B-25M0000000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +3.3 VDC 15PF -10C TO +7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1315857-VCC1-B3B-25M0000000
Ultra Librarian 3D Model Ultra Librarian VCC1-B3B-25M0000000 CAD Model

Description

Introducing the VCC1-B3B-25M0000000 from Microchip Technology

Discover the precision and reliability of the VCC1-B3B-25M0000000, a state-of-the-art Voltage-Controlled Crystal Oscillator (VCXO) crafted by the experts at Microchip Technology. This compact component is designed to deliver exceptional frequency control in a variety of demanding applications.

Key Features:

  • Frequency Range: The VCC1-B3B-25M0000000 operates at a stable frequency of 25 MHz, providing a consistent and reliable clock signal for your electronic systems.
  • Supply Voltage: It is designed to work with a 3.3V power supply, ensuring compatibility with modern low-voltage systems while maintaining power efficiency.
  • Output Waveform: This VCXO provides a HCMOS output, which is known for its high speed and excellent noise immunity, making it suitable for digital applications.
  • Package: Encased in a robust 4-pad plastic SMD package, the VCC1-B3B-25M0000000 is not only durable but also ideal for space-constrained designs.
  • Temperature Stability: It boasts an impressive temperature stability, ensuring consistent performance over a wide range of environmental conditions.
  • RoHS Compliant: In keeping with environmental standards, this product is RoHS compliant, minimizing the impact on the environment and ensuring safety in electronic devices.

Applications:

With its precise frequency control and reliability, the VCC1-B3B-25M0000000 is well-suited for a variety of applications, including:

  • Telecommunications systems
  • Networking equipment
  • Industrial controls
  • High-speed data transmission
  • PLL (Phase-Locked Loop) circuits

Why Choose the VCC1-B3B-25M0000000?

Microchip Technology's VCC1-B3B-25M0000000 represents a blend of performance, durability, and precision. Whether you're designing for telecommunications, industrial, or data-centric applications, this VCXO will ensure your systems run smoothly and efficiently. Its compliance with RoHS standards also makes it an environmentally responsible choice for your next project.

Experience the difference in quality and performance with the VCC1-B3B-25M0000000, your solution for superior frequency control in advanced electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,071 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess