EN
  • EN
  • DE

TL3016CD

Part No TL3016CD
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description ULTRA-FAST LOW-POWER PRECISION COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type with Latch
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Voltage - Input Offset (Maximum) 3mV @ ±5V
Current - Input Bias (Maximum) 10μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 12.5mA
CMRR, PSRR (Typ) 97dB CMRR
Propagation Delay (Maximum) 10ns
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1268160-TL3016CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL3016
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL3016CD CAD Model

Description

The TL3016CD is a state-of-the-art precision comparator designed by Texas Instruments, renowned for their innovative and reliable electronic components. This high-speed device is engineered to provide fast and accurate voltage level detection, making it an ideal choice for a wide array of applications, including industrial, automotive, and communication systems.

Key Features

  • High Speed: The TL3016CD boasts an impressive propagation delay typically as low as 7ns, which is crucial for systems that require rapid response times.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it suitable for energy-sensitive applications.
  • High Precision: With a differential input voltage range that extends to the supply rails, the TL3016CD ensures accurate performance even in challenging conditions.
  • Polarity: The output stage can sink or source current, which allows for direct interfacing with TTL, CMOS, and other logic systems without needing pull-up resistors.

Applications

The versatile nature of the TL3016CD makes it well-suited for a variety of applications, including:

  • Zero-crossing detectors
  • High-speed signal processing
  • Window comparators
  • Analog-to-digital converters
  • Pulse and square wave shapers

Technical Specifications

The TL3016CD comes in a standard SOIC-8 package and operates over a wide temperature range. It requires a single power supply ranging from 5V to 36V, or dual supplies of ±5V to ±18V, providing flexibility in various circuit configurations.

Quality and Support

As with all Texas Instruments products, the TL3016CD is manufactured to the highest quality standards. Customers can also access comprehensive technical support, including datasheets, reference designs, and application notes, to streamline the design and integration process.

With its blend of speed, precision, and low power consumption, the TL3016CD from Texas Instruments stands out as a superior choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4520 $53.4240
28+ $3.6530 $102.2840
43+ $3.5388 $152.1684
59+ $3.4247 $202.0573
76+ $3.3105 $251.5980
102+ $2.9680 $302.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,021 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess