EN
  • EN
  • DE

TL2218-285PWR

Part No TL2218-285PWR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC REG 2.85V FIXED SCSI 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type SCSI
Number of Terminations 9
Supply Voltage - Operating 3.5 V to 5.5 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 054774-TL2218-285PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2218-285PWR CAD Model

Description

Product Overview: TL2218-285PWR from Texas Instruments

The TL2218-285PWR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, designed for a wide range of applications requiring precise voltage regulation. This device is part of the TL2218 series, known for their reliability and performance in managing power within electronic systems.

Key Features

  • Voltage Regulation: The TL2218-285PWR provides a fixed output voltage, ensuring stable operation for sensitive electronic components.
  • Low Dropout: This regulator offers a low dropout performance, making it suitable for applications with minimal differences between the input and output voltages.
  • Power Efficiency: With its optimized design, the TL2218-285PWR ensures efficient power conversion, reducing energy loss and heat generation.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, enhancing its longevity and reliability.
  • Package Type: It comes in a PWR (TSSOP - Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The TL2218-285PWR is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Portable Devices
  • Computing Systems
  • Medical Equipment

Technical Specifications

Parameter Value
Output Voltage Fixed
Package / Case TSSOP
Operating Temperature Specified by Manufacturer
Mounting Type Surface Mount

For detailed technical specifications and application notes, customers are advised to consult the official Texas Instruments datasheets and product guides.

Quality and Support

As with all Texas Instruments products, the TL2218-285PWR is manufactured to the highest quality standards, ensuring both performance and durability. Texas Instruments also provides comprehensive technical support and resources to assist with the integration of this IC into your projects.

You May Also Be Interested in

Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7199 $51.6781
45+ $2.2317 $100.4265
70+ $2.1619 $151.3330
96+ $2.0922 $200.8512
124+ $2.0225 $250.7900
166+ $1.8132 $300.9912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess