EN
  • EN
  • DE

RASPBERRY PI 4B/4GB

Part No RASPBERRY PI 4B/4GB
Manufacturer Raspberry Pi
Catalog Embedded - Single Board Computers (SBCs)
Description BCM2711 MPU Active Raspberry Pi 4Model B 4GB MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168904-RASPBERRY PI 4B/4GB
Win Source Part Number Cross
Manufacturer Raspberry Pi
Series Raspberry Pi 4 Model B
Package Bulk
Core Processor ARM® Cortex®-A72
Speed 1.5GHz
Size / Dimension 3.350" x 2.200" (85.09mm x 55.88mm)
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian RASPBERRY PI 4B/4GB CAD Model

Description

RASPBERRY PI 4B/4GB from Raspberry Pi is an embedded single board computer widely used for prototyping, edge computing, industrial control evaluation, education, multimedia systems, and IoT gateway development. It is positioned as a flexible platform for engineers, makers, and product teams that need a compact computing solution for software testing, interface integration, and rapid proof-of-concept work. In commercial and lab environments, it is often considered where Linux-based development, peripheral connectivity, and ecosystem support are important. Because this device is frequently used in both early-stage design and deployed systems, buyers should evaluate long-term supply stability before committing it to production programs. The current lifecycle status is information not available, so teams should verify availability and roadmap details directly with Raspberry Pi or authorized sources. RoHS compliance information is also not available in the provided input; engineers should confirm current environmental compliance documentation and any declarations before procurement or design release.

You May Also Be Interested in

Advantech Corp
32" PCT.T/S PANEL WITH BAYTRAIL
Need more? Email Us
Advantech Corp
Single Board Computers miniITX LGA1150.VGA/DP/DVI/LVDS/PCIe/2G
Need more? Email Us
Raspberry Pi
SBC 1.2GHZ 1 CORE 16GB RAM
Lowest to $254.8542
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Lowest to $331.7329
Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
Advantech Corp
SBC 3.3GHZ 2/4 CORE 16GB/0GB RAM
Need more? Email Us
Raspberry Pi
Raspberry Pi 3 Model B+ Board (3B+)
Need more? Email Us
Raspberry Pi
System-On-Modules - SOM The factory is currently not accepting orders for this product.
Need more? Email Us
Raspberry Pi
BCM2837B0 MPU Active Raspberry Pi Compute 3+ 32GB MPU Embedded Evaluation Board
Lowest to $266.9898

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess