EN
  • EN
  • DE

AT27C010-90JI

Part No AT27C010-90JI
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 90 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT27C010
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862084-AT27C010-90JI
Ultra Librarian 3D Model Ultra Librarian AT27C010-90JI CAD Model

Description

The AT27C010-90JI is a high-performance 1-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology, designed for applications requiring fast access times and a large non-volatile memory storage solution. With its 90 nanosecond access time, this EPROM is well-suited for high-speed microprocessor systems, where quick and reliable data retrieval is essential.

Key Features:

  • Memory Size: 1 Megabit (128K x 8)
  • Access Time: 90 ns
  • Package: 32-pin JEDEC standard PDIP (Plastic Dual In-line Package)
  • Operating Voltage: 5V ± 10% for read and write operations
  • Temperature Range: Industrial (-40°C to +85°C)
  • Programming Support: Compatible with leading programmers and Microchip's programming services

The device is organized as 128K by 8 bits, allowing a significant amount of data to be stored. This capacity is particularly advantageous for storing look-up tables, device configurations, or any data that requires long-term retention without power.

The AT27C010-90JI is user-friendly, featuring rapid programming that can be easily achieved with Microchip's comprehensive suite of programmers. In addition, the EPROM is designed to have a high endurance with data retention guaranteed for a minimum of 10 years after programming, making it a reliable choice for critical applications that cannot tolerate data corruption or loss.

Its versatility extends to a wide temperature range, ensuring stable operation under various environmental conditions. This, along with its non-volatile nature, makes the AT27C010-90JI an excellent choice for embedded systems, telecommunications, computing, automotive industries, and any application where reliable and durable data storage is paramount.

In summary, the Microchip Technology AT27C010-90JI is a robust and reliable memory solution that delivers fast access times and dependable performance for a wide array of applications requiring a substantial non-volatile memory.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP
Lowest to $7.1692
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Lowest to $8.7314
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess