EN
  • EN
  • DE

8251A/BXA

Part No 8251A/BXA
Manufacturer Rochester Electronics
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Standard Package 3 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 8542.31.0001
Win Source Part Number 908491-8251A/BXA
Ultra Librarian 3D Model Ultra Librarian 8251A/BXA CAD Model

Description

The 908491-8251A/BXA is an interface integrated circuit (IC) belonging to the UART (Universal Asynchronous Receiver Transmitter) category.

  • Category: UART (Universal Asynchronous Receiver Transmitter)
  • Manufacturer: Rochester Electronics
  • Package: Bulk
  • Standard Package: 3 Pieces
  • MSL Level: 3 (168 hours)
  • REACH Status: Vendor Undefined
  • HTSUS Code: Vendor Undefined

You May Also Be Interested in

Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess