The TL1431MJGB from Texas Instruments is a precision programmable voltage reference with impressive flexibility and reliability. It is designed to offer a stable voltage over a wide range of operating conditions, making it an ideal choice for high-performance applications that require precise voltage regulation.
Key Features
- Adjustable Output: The output voltage can be set to any value between 2.5V and 36V, providing a versatile solution for various applications.
- High Accuracy: With a typical output voltage tolerance of ±0.5%, the TL1431MJGB ensures precise voltage regulation for critical components.
- Low Operational Current: The device features a low operational quiescent current, which is beneficial for power-sensitive applications.
- Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to +85°C, accommodating diverse environmental conditions.
- Thermal Stability: The voltage reference exhibits excellent thermal stability, maintaining consistent performance despite temperature variations.
Applications
The TL1431MJGB is widely used in a variety of applications, including:
- Power supplies
- Battery chargers
- Energy management systems
- Precision data systems
- Automotive electronics
- Telecommunications infrastructure
Product Specifications
Parameter
Value
Output Voltage Range
2.5V to 36V
Output Voltage Tolerance
±0.5%
Operating Temperature Range
-40°C to +85°C
Package Type
TO-92
With its robust design and comprehensive features, the TL1431MJGB programmable precision reference from Texas Instruments is a dependable choice for engineers and designers looking to maintain voltage accuracy in their electronic designs.