EN
  • EN
  • DE

TL051IDR

Part No TL051IDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ENHANCED-JFET LOW-OFFSET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267820-TL051IDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL051IDR CAD Model

Description

The TL051IDR is a high-performance JFET-input operational amplifier from Texas Instruments designed to offer a well-balanced blend of features for a wide range of applications. This integrated circuit is recognized for its low input bias and offset currents, as well as a low offset voltage temperature coefficient, making it an ideal choice for high-accuracy analog processing tasks.

Key Features

  • Low Power Consumption: The TL051IDR is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • High Input Impedance: Its JFET input stage ensures a high input impedance, minimizing the loading effect on the input signal source.
  • Low Noise: With an emphasis on low noise performance, this operational amplifier is excellent for audio applications and other sensitive signal processing tasks.
  • Wide Bandwidth: The device offers a wide bandwidth, facilitating its use in high-speed signal amplification and conditioning.
  • Offset Adjustment: It includes provisions for offset adjustment, which can be used to nullify offset voltage errors and optimize performance in precision applications.

Applications

The TL051IDR is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:

  • Active Filters
  • Signal Conditioning
  • Operational Amplifier Blocks
  • Data Acquisition Systems
  • Audio Electronics
  • Instrumentation

Product Specifications

The TL051IDR comes in an SOIC-8 package and operates over a wide range of supply voltages. Its extended temperature range makes it reliable for industrial-grade applications. Texas Instruments' commitment to quality ensures that this operational amplifier meets stringent standards for performance and reliability.

Conclusion

Whether you're designing a professional audio system, an instrumentation platform, or any other precision analog application, the TL051IDR from Texas Instruments provides the performance and features necessary to meet your design goals. Its combination of low power, high impedance, and wide bandwidth makes it a smart choice for designers looking to create efficient, high-quality electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $50.4238
Spansion
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess