EN
  • EN
  • DE

DS1667-010

Part No DS1667-010
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description DIGITAL RESISTOR WITH OP AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface Serial
Memory Type Volatile
Voltage - Supply 4.5V ~ 5.5V
Features Cascade Pin
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Temperature Range - Operating 0°C ~ 70°C
Resistance - Wiper (Ohms) (Typ) 400
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917351-DS1667-010
Ultra Librarian 3D Model Ultra Librarian DS1667-010 CAD Model

Description

Maxim Integrated's DS1667-010 Digital Potentiometer

The DS1667-010 from Maxim Integrated is a versatile and high-performance digital potentiometer that is designed to cater to a wide range of applications requiring variable resistance settings. This compact and reliable component is an ideal solution for replacing mechanical potentiometers and trim pots in your designs, offering precise and stable electronic adjustment.

Key Features:

  • Resistance Value: The DS1667-010 offers a total resistance of 10 kΩ, which can be adjusted digitally through a 3-wire serial interface.
  • Resolution: With 256 positions available for adjustment, it provides fine resolution for precise control over the resistance settings.
  • Non-volatile Memory: The device features non-volatile (EEPROM) memory, ensuring that the last programmed resistance value is retained even after the power is cycled.
  • Interface: The simple and efficient SPI-compatible serial interface allows for easy integration into a variety of microcontroller-based systems.
  • Power Supply: It operates from a +5V power supply, making it compatible with most standard digital systems.
  • Temperature Range: The DS1667-010 is designed to operate over an industrial temperature range, ensuring reliable performance across diverse environmental conditions.

Applications:

The DS1667-010 is suitable for a multitude of applications, including:

  • Automated product calibration
  • Volume control in audio systems
  • Feedback system adjustments
  • Automotive electronics tuning
  • Industrial control systems

Maxim Integrated's commitment to quality and reliability is evident in the DS1667-010 digital potentiometer. This component is a testament to their expertise in creating solutions that simplify design, reduce system complexity, and enhance product performance. Whether you're working on consumer electronics, automotive systems, or complex industrial equipment, the DS1667-010 offers a convenient and effective way to achieve precise electronic control over resistance settings in your circuit designs.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess