EN
  • EN
  • DE

MAX5418PETA+T

Part No MAX5418PETA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 256-TAP I2C 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.25 V
Features Selectable Address
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 325
Operating Temperature Range -40°C ~ 85°C
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (3x3)
Win Source Part Number 704633-MAX5418PETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5418
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX5418PETA+T CAD Model

Description

The MAX5418PETA+T is a cutting-edge digital potentiometer module designed and manufactured by Maxim Integrated, a brand renowned for its high-quality and reliable semiconductor products. This compact and efficient device offers a versatile solution for applications requiring variable resistance adjustments through digital interfaces. The MAX5418PETA+T is particularly suitable for applications in the fields of consumer electronics, industrial control systems, and communication devices.

Key Features

  • Resistance Value: The device features a 10kΩ end-to-end resistance, providing a wide range of adjustment for various application needs.
  • Resolution: It offers a 256-tap point resolution, allowing for fine-grained control over resistance settings.
  • Interface: The digital potentiometer is equipped with an I²C-compatible serial interface, enabling easy integration with microcontrollers and other digital systems.
  • Supply Voltage: It operates at a single supply voltage ranging from 2.7V to 5.5V, accommodating a variety of power sources and system designs.
  • Package: The MAX5418PETA+T comes in a compact 8-pin TDFN package, ensuring a small footprint on the PCB and saving valuable board space.
  • Nonvolatile Memory: Integrated nonvolatile (NV) memory allows the device to retain the last programmed resistance value even after power is removed, ensuring consistent performance across power cycles.

Applications

The digital potentiometer is ideal for a multitude of applications, including but not limited to:

  • Adjustable power supplies and voltage dividers
  • Audio equipment volume and tone control
  • Calibration and trimming systems for sensors and electronics
  • Feedback system gain and offset adjustment

Environmental and Quality Standards

Maxim Integrated ensures that the MAX5418PETA+T adheres to stringent environmental and quality standards, including RoHS compliance and lead(Pb)-free construction. This commitment to quality guarantees that the product is suitable for use in environmentally sensitive applications and meets the requirements of global electronic equipment regulations.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess