EN
  • EN
  • DE

TIBPAL22V10ACNT

Part No TIBPAL22V10ACNT
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 10NS 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type PAL
Number of Macrocells 10
Voltage - Input 5V
Speed(Frequency) 10ns
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 081331-TIBPAL22V10ACNT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL22V10ACNT CAD Model

Description

The TIBPAL22V10ACNT is a versatile and high-performance programmable array logic (PAL) device designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This PAL device is part of the TIBPAL series, known for their reliability and ease of use in various digital logic applications.

Key Features

  • High-Speed Performance: The TIBPAL22V10ACNT offers fast propagation delay and setup times, making it suitable for high-speed logic operations and critical timing applications.
  • Programmable Logic Device: It is a user-programmable logic device that allows for the implementation of custom logic functions, providing flexibility in hardware design and reducing the need for multiple discrete components.
  • Complex Logic Functions: With its 22 inputs, 10 outputs, and a configurable architecture, it can be programmed to execute complex logic functions that fit specific design requirements.
  • High Integration: This PAL device helps in minimizing board space and power consumption by integrating multiple logic functions into a single chip.
  • Durable and Reliable: Engineered to meet the rigorous standards of Texas Instruments, the TIBPAL22V10ACNT is built for durability and long-term reliability, even in challenging environmental conditions.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial applications.
  • Standard DIP Package: It comes in a standard Dual In-line Package (DIP), which is easy to handle and compatible with conventional through-hole PCB designs.

Applications

The flexibility and performance characteristics of the TIBPAL22V10ACNT make it an ideal choice for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing
  • Custom logic circuits

In summary, the TIBPAL22V10ACNT from Texas Instruments is a powerful and flexible solution for designers looking to create custom logic functions while maintaining high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Amd
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0023 $74.0023
2+ $60.7199 $121.4398
3+ $58.8224 $176.4672
4+ $56.9249 $227.6996
5+ $55.0274 $275.1370
7+ $49.3349 $345.3443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess