EN
  • EN
  • DE

ISO1540QDRQ1

Part No ISO1540QDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO ISO I2C 2500VRMS 2CH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Pulse Width Distortion (Max) 80ns, 21ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO1540
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922075-ISO1540QDRQ1
Ultra Librarian 3D Model Ultra Librarian ISO1540QDRQ1 CAD Model

Description

ISO1540QDRQ1 - Low-Power Bidirectional I2C Isolator

The ISO1540QDRQ1 from Texas Instruments is a robust, low-power, bidirectional I2C isolator designed to provide bidirectional isolation for I2C communication systems in automotive and industrial applications. This device is particularly well-suited for systems where noise immunity and signal integrity are critical.

Key Features

  • High Isolation: With a minimum isolation voltage of 2500 Vrms for 1 minute, this device ensures that electronic systems are protected from high voltage spikes and transients.
  • Low Power Consumption: The ISO1540QDRQ1 operates with a low power consumption, making it ideal for energy-sensitive applications.
  • Robust Data Transfer: It supports bidirectional I2C communication at speeds up to 1 Mbps, ensuring reliable data transfer even in harsh environments.
  • Fail-Safe Design: The device includes a fail-safe design that prevents unintended communication in the event of power loss or system faults.
  • Wide Operating Temperature Range: Suitable for automotive applications, it operates over a wide temperature range from -40°C to +125°C.
  • Quality and Reliability: As a part of Texas Instruments' automotive-grade product offerings, the ISO1540QDRQ1 is designed to meet stringent quality and reliability standards.

Applications

  • Automotive systems such as infotainment and advanced driver assistance systems (ADAS)
  • Industrial automation and control systems
  • Medical equipment requiring electrical isolation
  • Any system requiring protection from electrical noise and signal integrity issues

Product Specifications

Parameter Value
Isolation Voltage 2500 Vrms
Operating Temperature -40°C to +125°C
Data Rate Up to 1 Mbps
Package SOIC-8

The ISO1540QDRQ1 is available in a compact SOIC-8 package, making it suitable for space-constrained applications. Its advanced features and reliability make it an excellent choice for designers looking to improve the safety and performance of their I2C communication systems.

You May Also Be Interested in

Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8321 $53.1531
26+ $3.9648 $103.0848
40+ $3.8409 $153.6360
54+ $3.7170 $200.7180
70+ $3.5931 $251.5170
94+ $3.2214 $302.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess