EN
  • EN
  • DE

TIBPAL22V10ACFN

Part No TIBPAL22V10ACFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT E PROGRAMMABLE ARRAY LOGIC CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Number of Macrocells 10
Voltage - Input 5V
Speed 10ns
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1267332-TIBPAL22V10ACFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL22V10AC
Introduction Date October 01, 1986
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL22V10ACFN CAD Model

Description

The TIBPAL22V10ACFN is a high-performance programmable logic device (PLD) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component is part of the PAL (Programmable Array Logic) family, which is known for its ability to offer customizable logic solutions to meet the specific needs of various digital systems.

With its 24-pin DIP (Dual In-line Package), the TIBPAL22V10ACFN provides a reliable and sturdy connection point for printed circuit boards. The device boasts a large number of user-programmable logic terms, which allows for the implementation of complex combinational and sequential logic functions. This makes it a perfect fit for applications requiring high-speed logic operations, such as computer systems, networking equipment, and industrial control systems.

The TIBPAL22V10ACFN operates within a wide temperature range, ensuring stability and performance under various environmental conditions. Additionally, it supports a wide voltage range, giving designers the flexibility to integrate the device into systems with different power requirements. Its low power consumption makes it an ideal choice for power-sensitive applications.

Programming the TIBPAL22V10ACFN is straightforward, thanks to the industry-standard programming algorithms and tools supported by Texas Instruments. Designers can quickly configure the device to match their specific logic requirements, reducing the time-to-market for their products. Moreover, the reprogrammable nature of the TIBPAL22V10ACFN provides the ability to iterate on designs without the need for hardware changes, which is invaluable during the prototyping phase or when updating systems in the field.

In summary, the TIBPAL22V10ACFN from Texas Instruments is a robust, versatile, and energy-efficient PLD that offers designers the flexibility to create complex logic solutions. Its ease of programming, combined with its stable operation across a range of conditions, makes it a top choice for engineers looking to develop or upgrade their digital systems.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess