EN
  • EN
  • DE

TMS320VC5402ZGU100

Part No TMS320VC5402ZGU100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 100MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 32kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1271349-TMS320VC5402ZGU100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320VC5402
Introduction Date April 05, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian TMS320VC5402ZGU100 CAD Model

Description

The TMS320VC5402ZGU100 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficiency and precision in processing digital signals. This product is part of the TMS320C54x DSP family, which is well-suited for applications requiring rigorous mathematical computations, fast processing times, and real-time operations.

Key Features

  • High-Speed Performance: The TMS320VC5402ZGU100 operates at a clock rate of up to 100 MHz, delivering the speed needed for complex signal processing tasks.
  • Optimized Architecture: It features a modified Harvard architecture that enhances signal processing capabilities with separate program and data spaces, allowing simultaneous access to both memory spaces.
  • Memory: This DSP comes with integrated memory, including a large on-chip RAM, which is essential for high-speed data processing without external memory bottlenecks.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered and portable devices where power consumption is a critical factor.
  • Advanced Peripherals: The device includes a variety of peripherals such as serial ports and timers, which facilitate easy integration into a wide range of applications.
  • Instruction Set: The DSP possesses a rich instruction set optimized for digital signal processing, which includes special instructions for bit-manipulation, arithmetic operations, and control functions.

Applications

The TMS320VC5402ZGU100 is versatile and can be used in numerous applications, including but not limited to audio processing, telecommunications, speech and image processing, medical instrumentation, and industrial control systems. Its robust architecture allows engineers to develop sophisticated signal processing algorithms that can be implemented in a variety of end products, such as smart speakers, modems, and digital hearing aids.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TMS320VC5402ZGU100, like all TI products, undergoes rigorous testing to ensure it meets the stringent industry standards for performance and reliability. This DSP is a testament to TI's dedication to providing advanced solutions that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9615 $53.9615
3+ $44.2761 $132.8283
4+ $42.8924 $171.5696
5+ $41.5088 $207.5440
7+ $40.1252 $280.8764
9+ $35.9743 $323.7687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess