EN
  • EN
  • DE
  • IT

TIBPAL16L8-10CN

Part No TIBPAL16L8-10CN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Verified
Programmable Type PAL
Voltage - Input 5V
Speed 10 ns
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number TIBPAL16
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 365897-TIBPAL16L8-10CN
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-10CN CAD Model

Description

Product Overview: TIBPAL16L8-10CN

The TIBPAL16L8-10CN is a high-performance impact PAL (Programmable Array Logic) device designed and manufactured by Texas Instruments. This versatile programmable logic device is engineered to meet the demands of high-speed integrated circuits with a focus on minimizing propagation delay times.

Key Features

  • Speed: The TIBPAL16L8-10CN offers an impressive maximum propagation delay of 10ns, enabling quick response times for critical applications.
  • Programmability: With its programmable logic array, this device provides the flexibility to be configured for a wide range of logic functions, making it suitable for various applications in computing, control systems, and more.
  • Pin Configuration: It comes in a standard 20-pin DIP (Dual In-line Package) that is compatible with most breadboards and sockets, facilitating easy integration into existing designs.
  • Power Consumption: This device is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Temperature Range: It operates reliably over a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The TIBPAL16L8-10CN is suitable for a multitude of applications, including:

  • Custom logic circuits
  • State machine implementation
  • Address decoding
  • Complex combinational logic designs
  • Glue logic for digital systems
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TIBPAL16L8-10CN is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. This ensures that designers and engineers can trust this PAL device to perform consistently and reliably over its operational lifespan.

Support and Resources

Designers can access extensive technical documentation, application notes, and development tools provided by Texas Instruments to facilitate the integration of the TIBPAL16L8-10CN into their projects. With a strong support network and a wealth of resources, implementing this programmable logic device is made straightforward and efficient.

Whether you're designing a complex digital system or simply need a reliable solution for your custom logic needs, the TIBPAL16L8-10CN from Texas Instruments is a robust choice that offers both performance and flexibility.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $9.6455
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6455 $57.8730
13+ $7.9143 $102.8859
20+ $7.6670 $153.3400
27+ $7.4197 $200.3319
35+ $7.1723 $251.0305
47+ $6.4304 $302.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess