EN
  • EN
  • DE

TIBPAL22V10-20MFKB

Part No TIBPAL22V10-20MFKB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE IMPACT-X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267330-TIBPAL22V10-20MFKB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL22V10-20MFKB CAD Model

Description

Overview of TIBPAL22V10-20MFKB

The TIBPAL22V10-20MFKB is a high-performance programmable array logic (PAL) device from Texas Instruments, renowned for its reliability and versatility in digital circuit design. This device is part of the TIBPAL series, which is well-regarded in the industry for its ease of programming and integration into a wide range of electronic applications.

Key Features

  • Programmable Logic Device: The TIBPAL22V10-20MFKB allows for customizable logic configurations, making it ideal for implementing specific logic functions in hardware.
  • High-Speed Performance: With a maximum propagation delay of 20 ns, this device ensures swift operation, which is crucial for high-speed digital systems.
  • Monolithic Structure: The integration of a large number of logic gates into a single chip provides a compact and efficient solution for complex digital circuits.
  • Low Power Consumption: Designed to operate with minimal power, it is well-suited for portable and power-sensitive applications.
  • Durability: Manufactured by Texas Instruments, the TIBPAL22V10-20MFKB is built to last and withstand the demands of rigorous industrial environments.

Applications

The TIBPAL22V10-20MFKB is a versatile component that can be used in a variety of applications, including:

  • Automotive systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Industrial control systems
  • Computer peripherals and networking equipment

Technical Specifications

Some of the technical specifications of the TIBPAL22V10-20MFKB include:

  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: PLCC (Plastic Leaded Chip Carrier)
  • Number of Macrocells: 10
  • Number of I/O Pins: 24
  • Programmable Polarity
  • Preload and Power-On Reset of all Registers

With its robust feature set, the TIBPAL22V10-20MFKB is an excellent choice for designers looking to create efficient and reliable digital logic systems. Its programmability and speed make it an essential component in the toolbox of any electronic engineer or hobbyist.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess