EN
  • EN
  • DE

TIBPAL20R6-7CFN

Part No TIBPAL20R6-7CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS | IC PLD 7NS 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Programmable Type PAL
Parts Input Voltage (V) 5V
Speed 7ns
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number TIBPAL20R6-7C
Manufacturer Pack Quantity 37
MSL Level 1 (Unlimited)
Win Source Part Number 1267325-TIBPAL20R6-7CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R6-7CFN CAD Model

Description

The TIBPAL20R6-7CFN is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This device belongs to the PAL (Programmable Array Logic) family, which is known for its reliability and flexibility in various digital circuit applications. The TIBPAL20R6-7CFN is specifically engineered to meet the demands of high-speed logic systems and is an excellent choice for designers looking to implement customizable logic functions with quick turnaround times.

Key Features

  • Programmable Logic Device: The TIBPAL20R6-7CFN is a versatile PAL device that can be programmed to perform a wide array of logic functions, which allows for design customization and optimization based on specific application requirements.
  • Speed and Performance: With a maximum operating frequency of 7ns, this device is designed for high-speed applications, enabling rapid data processing and improved overall system performance.
  • Pin Configuration: The device comes in a 24-pin DIP (Dual In-line Package) form factor, which is suitable for through-hole mounting, providing a robust and reliable connection for industrial and commercial applications.
  • Power Consumption: The TIBPAL20R6-7CFN operates within a low power consumption range, making it an energy-efficient choice for systems where power efficiency is critical.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The TIBPAL20R6-7CFN is ideal for a multitude of applications where custom logic solutions are required. Its programmability makes it suitable for use in:

  • Automotive systems
  • Communication equipment
  • Data processing units
  • Industrial control systems
  • Consumer electronics

Quality and Support

Texas Instruments is renowned for its commitment to quality and long-term reliability. The TIBPAL20R6-7CFN is backed by Texas Instruments' rigorous testing and validation processes, ensuring that each device meets the highest standards. Additionally, customers can access comprehensive technical support and documentation, which facilitates easier integration and a smoother design process.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Altera
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess