EN
  • EN
  • DE

TIBPAL16R6-7CFN

Part No TIBPAL16R6-7CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 7NS 20PLCC / series Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Type PAL
Voltage - Input 5V
Speed 7 ns
Mounting SMD (SMT)
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number TIBPAL16
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names TEXTISTIBPAL16R6-7CFN,2156-TIBPAL16R6-7CFN-TI
Standard Package 46
Win Source Part Number 1099295-TIBPAL16R6-7CFN
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R6-7CFN CAD Model

Description

The TIBPAL16R6-7CFN is a high-performance impact programmable array logic device designed and manufactured by Texas Instruments. This device belongs to the family of PAL (Programmable Array Logic) devices, which are widely used in the digital electronics industry for implementing logic functions efficiently. The TIBPAL16R6-7CFN is tailored for applications that require high-speed, low-power operation, and a compact form factor.

Key Features

  • Speed: The device boasts a fast propagation delay, making it suitable for high-speed logic operations, with a typical delay of 7ns.
  • Programmable: It offers the flexibility of being programmable, allowing designers to customize the logic functions according to their specific application needs.
  • Logic Elements: The TIBPAL16R6-7CFN includes 16 input/output pins that can be configured, providing ample connectivity for various logic combinations.
  • Power Efficiency: Designed for low-power consumption, this device helps in creating energy-efficient designs, which is crucial for battery-powered and portable applications.
  • Package: It comes in a 20-pin plastic DIP (Dual In-line Package), designated by the 'CFN' suffix, which is suitable for through-hole mounting, offering ease of integration into various circuit boards.

Applications

The versatility of the TIBPAL16R6-7CFN makes it an excellent choice for a wide range of applications, including:

  • Automotive systems
  • Industrial controls
  • Communication devices
  • Data processing equipment
  • Custom logic circuits

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the TIBPAL16R6-7CFN is no exception. Customers can expect a robust product with the backing of TI's extensive technical support network. Additionally, resources such as datasheets, application notes, and design tools are readily available to assist in the integration and use of this PAL device in various projects.

In conclusion, the TIBPAL16R6-7CFN from Texas Instruments is a sophisticated, programmable logic device that offers designers the speed, efficiency, and flexibility required for today's complex digital systems. Its integration into a project ensures a reliable and high-performance solution tailored to the specific needs of the application.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess