EN
  • EN
  • DE

TIBPAL16R4-10CN

Part No TIBPAL16R4-10CN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type PAL
Voltage - Input 5V
Speed 10 ns
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number TIBPAL16
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 365903-TIBPAL16R4-10CN
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R4-10CN CAD Model

Description

Overview of TIBPAL16R4-10CN

The TIBPAL16R4-10CN is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This integrated circuit is part of the PAL (Programmable Array Logic) family, which is known for its versatile and flexible logic solutions that can be programmed to meet a wide array of digital logic design requirements.

Key Features

  • Speed: The device boasts a maximum propagation delay time of 10ns, making it suitable for high-speed applications that require quick response times.
  • Logic Type: It is a programmable logic device (PLD) with a fixed OR array and a programmable AND array, allowing for customizable logic configurations.
  • Number of Macrocells: The TIBPAL16R4-10CN contains 16 macrocells which can be individually programmed for a variety of logic functions such as combinational or sequential operations.
  • Inputs/Outputs: It offers a total of 20 pins, with 10 input pins and 8 output pins that can be used for interfacing with other components in a digital system.
  • Power Supply: The device operates with a 5V power supply, which is standard for many digital logic circuits and systems.
  • Package: It comes in a 24-pin DIP (Dual In-line Package) which is easy to handle and suitable for breadboards and standard PCB layouts.

Applications

The TIBPAL16R4-10CN is ideal for various applications where custom logic solutions are needed. Its fast performance and programmability make it an excellent choice for:

  • Automated test equipment
  • State machines
  • Complex combinational logic circuits
  • Address decoding
  • Counter and divider circuits
  • System control functions

Programming and Support

Programming the TIBPAL16R4-10CN requires the use of a specialized PAL programmer that can inject the desired logic configuration into the device. Texas Instruments provides software tools and support to facilitate the programming process, ensuring that designers can efficiently implement their custom logic designs.

Conclusion

In summary, the TIBPAL16R4-10CN from Texas Instruments is a versatile and efficient solution for designers looking to implement custom logic functions in their electronic projects. With its fast speed, programmability, and wide range of applications, this PAL device is a valuable component for any digital logic designer's toolkit.

You May Also Be Interested in

Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess