EN
  • EN
  • DE

THS9001DBVTG4

Part No THS9001DBVTG4
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC CASCADEABL AMP 350MHZ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 50MHz to 350MHz
P1dB 20.6dBm (114.8mW)
Gain 15dB
Noise Figure 3.7dB
RF Type Cellular, CDMA, TDMA, PCS
Supply Voltage - Operating 5V
Operating Supply Current 100mA
Test Frequency 350MHz
Case / Package SOT-23-6
Win Source Part Number 1107175-THS9001DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS9001DBVTG4 CAD Model

Description

The THS9001DBVTG4 is a high-performance, single-supply, high-speed amplifier designed by Texas Instruments to meet the demanding requirements of communication and video applications. This versatile amplifier is part of the THS9001 family and is well-suited for a wide range of applications, including active filtering, line driving, buffering, and ADC (Analog-to-Digital Converter) input driving.

Key Features:

  • High-Speed Performance: The THS9001DBVTG4 offers a high slew rate and wide bandwidth, making it capable of handling high-speed signals with minimal distortion.
  • Single-Supply Operation: This amplifier operates from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Low Power Consumption: Designed for efficiency, the THS9001DBVTG4 consumes low power, which is critical for portable and battery-powered applications.
  • Stable Gain Bandwidth: The device provides a stable gain bandwidth product across the full range of gains, ensuring consistent performance for various applications.
  • Robust Output Drive Capability: With its strong output drive, the amplifier can drive heavy loads without compromising signal integrity.

Applications:

  • Telecommunications
  • Video Processing
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Imaging Systems

The THS9001DBVTG4 comes in a compact, surface-mount SOT-23-6 package, making it ideal for space-constrained applications. Its design ensures that it can deliver high performance while maintaining a small footprint, a critical factor in modern electronic designs.

With its combination of speed, power efficiency, and versatility, the THS9001DBVTG4 from Texas Instruments is an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems. Its reliable performance and integration-friendly package make it a go-to solution for a multitude of applications that require high-speed amplification with minimal power consumption.

You May Also Be Interested in

CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess