EN
  • EN
  • DE

TMS320C6713BPYP200

Part No TMS320C6713BPYP200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FLOATING-POINT DSP 208-HLQFP / DSP Floating-Point 32bit 200MHz 1600MIPS 208-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Floating Point
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 264kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 208-HLQFP (28x28)
Win Source Part Number 055266-TMS320C6713BPYP200
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320C6713B
Introduction Date January 27, 2005
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6713BPYP200 CAD Model

Description

The TMS320C6713BPYP200 is a high-performance digital signal processor (DSP) from Texas Instruments, a leader in semiconductor design and manufacturing. This DSP is part of the TMS320C67x series of processors, which are known for their efficient and powerful processing capabilities. It is an ideal choice for a wide array of applications, including audio and speech processing, telecommunications, industrial control, and biometric analysis.

Key Features:

  • High-Speed Performance: With a clock speed of 200MHz, the TMS320C6713BPYP200 delivers exceptional processing power for real-time applications.
  • Advanced Architecture: Based on the VelociTI.2 architecture, this DSP provides increased parallelism and throughput, enabling it to handle complex digital signal processing tasks efficiently.
  • Large On-Chip Memory: The device comes with integrated memory, including 256KB of on-chip RAM and 32KB of L1 program cache, which helps to speed up operations and reduce external memory requirements.
  • External Memory Interface: It also features an external memory interface that supports SDRAM, SBSRAM, and asynchronous memory, providing flexibility in system design.
  • Peripheral Integration: The TMS320C6713BPYP200 includes a host of integrated peripherals such as a multichannel audio serial port, a 16-bit host-port interface, and I2C bus support, facilitating easier system integration.
  • Scalable Platform: This DSP is software-compatible with other devices in the C6000 DSP platform, ensuring scalability and a clear upgrade path for system designers.

Applications:

  • Professional and consumer audio systems
  • Speech and audio processing equipment
  • Telecommunications infrastructure
  • Medical diagnostic equipment
  • Industrial control systems
  • Biometric identification systems

The TMS320C6713BPYP200 by Texas Instruments is a robust DSP solution that offers both the computational power and the versatility needed to meet the demands of advanced digital signal processing applications. Its combination of high-speed performance, integrated memory, and peripherals makes it a top choice for engineers and designers looking to push the boundaries of what's possible in their respective fields.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4331 $86.8662
3+ $35.6374 $106.9122
5+ $34.5238 $172.6190
6+ $33.4101 $200.4606
8+ $32.2964 $258.3712
11+ $28.9554 $318.5094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess