EN
  • EN
  • DE

THS7374IPWR

Part No THS7374IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SDTV VIDEO AMP 4-CH 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 9.5MHz
Slew Rate 130 V/μs
Operating Supply Current 10mA
Channel Output Current 90mA
Supply Voltage - Operating 2.85 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 032164-THS7374IPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7374IPWR CAD Model

Description

Overview of Texas Instruments THS7374IPWR

The THS7374IPWR is a high-quality, low-power, four-channel video amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This versatile IC is specifically tailored for video and high-speed signal processing applications, making it an ideal choice for a wide range of consumer and professional electronics.

Key Features

  • Integrated I2C Control: The THS7374IPWR comes with an I2C programmable interface that allows for easy configuration and control of the internal settings, enhancing its flexibility for various applications.
  • Low Power Consumption: With its advanced design focused on energy efficiency, this amplifier maintains low power consumption, making it suitable for battery-powered devices.
  • High-Speed Performance: The device is capable of handling high-speed signals with excellent fidelity, ensuring minimal distortion and high-quality video output.
  • Filtering Capabilities: It includes integrated filters that can be bypassed or selected via the I2C interface, providing additional control over signal processing.

Applications

The THS7374IPWR is commonly used in a variety of applications, including:

  • Video processing equipment
  • High-definition televisions (HDTVs)
  • Digital video recorders (DVRs)
  • Set-top boxes
  • Video amplification systems

Technical Specifications

  • Package: The IC is housed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications.
  • Supply Voltage: It operates on a single 3.3V supply, making it compatible with most modern digital systems.
  • Temperature Range: The device is designed to function reliably over an extended temperature range, ensuring stability and performance under varying environmental conditions.

Quality and Reliability

TI is known for its commitment to quality and reliability, and the THS7374IPWR is no exception. It undergoes rigorous testing and quality control measures to meet industry standards, ensuring long-term performance for critical video applications.

With its combination of performance, power efficiency, and versatility, the THS7374IPWR from Texas Instruments stands out as a top choice for designers looking to enhance their video processing systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3343 $50.1450
365+ $0.2743 $100.1195
565+ $0.2658 $150.1770
780+ $0.2572 $200.6160
1,010+ $0.2486 $251.0860
1,350+ $0.2229 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,388 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess