EN
  • EN
  • DE

ADS8861IDRCT

Part No ADS8861IDRCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit 1-MSPS Serial Interface microPower Miniature True-Differential Input SAR Analog-to-Digital Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 16
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1142113-ADS8861IDRCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name ADS8861
Introduction Date June 04, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8861IDRCT CAD Model

Description

Product Overview: ADS8861IDRCT from Texas Instruments

The ADS8861IDRCT is a precision, low-power, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of a wide range of applications, including industrial automation, motor control, medical equipment, and energy management systems.

Key Features

  • High Precision: The ADS8861IDRCT offers a 16-bit resolution with no missing codes, ensuring high-accuracy data conversion for critical measurements.
  • Low Power Consumption: With its power-efficient design, this ADC consumes only 1.8 mW at a 1 MSPS data rate, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Input Range: The device supports a pseudo-differential input range of ±VREF, with VREF ranging from 2.5V to 5.1V, allowing for flexible system design and signal scaling.
  • High-Speed Interface: The SPI-compatible serial interface operates at clock speeds up to 50 MHz, facilitating high-speed data transfer with minimal latency.
  • Small Form Factor: Housed in a compact 10-VSON package, the ADS8861IDRCT saves valuable board space and is suitable for high-density mounting.

Performance and Reliability

The ADS8861IDRCT delivers outstanding performance with a signal-to-noise ratio (SNR) of 92 dB and a low total harmonic distortion (THD) of -105 dB. Its robust design ensures reliable operation over an extended industrial temperature range of -40°C to +125°C.

Applications

With its precise measurement capabilities and reliability, the ADS8861IDRCT is a versatile component that can be deployed in various applications, including:

  • Test and measurement systems
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices such as ECG and EEG monitors
  • Factory automation and process control

Conclusion

The ADS8861IDRCT ADC from Texas Instruments stands out for its precision, efficiency, and small size. Its robust design and high-speed capabilities make it an excellent choice for designers who require accurate analog-to-digital conversion without compromising on power consumption or board space. Whether used in industrial, medical, or energy applications, the ADS8861IDRCT is engineered to deliver reliable and high-quality performance.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6763 $55.3526
5+ $22.7088 $113.5440
7+ $21.9991 $153.9937
10+ $21.2895 $212.8950
13+ $20.5798 $267.5374
17+ $18.4509 $313.6653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 421 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess