EN
  • EN
  • DE

SMAB34-RTK/H

Part No SMAB34-RTK/H
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1104+
Reference case DO-214A
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 712201-SMAB34-RTK/H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMAB34-RTK/H CAD Model

Description

The SMAB34-RTK/H is a Surface Mount Schottky Barrier Diode manufactured by KEC. This diode is designed for applications requiring fast switching speed and low forward voltage drop. It is commonly used for rectification, clamping, and protection circuits.

Applications

  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • DC-DC Converters: Rectification and freewheeling diode in switching power supplies.
  • Solar Panel Bypass Diodes: Prevents hotspots and improves energy harvest.
  • LED Lighting: Protects LEDs from voltage spikes and reverse currents.
  • High-Frequency Rectification: Efficient rectification in RF and microwave circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Allows for automated assembly and reduces board space.
  • High Surge Current Capability: Withstands transient current surges.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Low forward voltage drop reduces power dissipation.
  • Fast Response Time: Fast switching speed enables high-frequency operation.
  • Reliable Operation: High surge current capability ensures reliable performance under transient conditions.
  • Compact Design: Surface mount package minimizes board space requirements.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details

The SMAB34-RTK/H typically has a forward voltage of around 0.45V at a forward current of 3A and a reverse voltage of 40V. It is available in an SMA package. The diode is designed for high-speed switching applications and is commonly used in power supplies and protection circuits. The “/H” suffix likely indicates RoHS compliance. It's designed to offer a low forward voltage drop and very fast switching speeds.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Infineon Technologies
Lowest to $9.7932
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Genesys
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2053 $58.5105
690+ $0.1686 $116.3340
1,065+ $0.1632 $173.8080
1,465+ $0.1579 $231.3235
1,895+ $0.1527 $289.3665
2,535+ $0.1369 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess