EN
  • EN
  • DE

SN74LVC1G98DBVT

Part No SN74LVC1G98DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 74LVC1G98
Other Names SN74LVC1G98DBVTE4,296-49916-1,2156-SN74LVC1G98DBVT,296-49916-2,SN74LVC1G98DBVTE4,SN74LVC1G98DBVTG4,SN74LVC1G98DBVT,SN74LVC1G98DBVTG4,296-49916-6,TEXTISSN74LVC1G98DBVT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258207-SN74LVC1G98DBVT
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G98DBVT CAD Model

Description

The SN74LVC1G98DBVT from Texas Instruments is a versatile configurable multiple-function gate that is part of the 74LVC family. This integrated circuit is designed to operate from 1.65V to 5.5V, making it suitable for a wide range of applications, including those that interface with 3.3V and 5V systems.

Key Features

  • Configurable Multiple-Function Gate: This device can be configured as one of eight different logic functions, providing flexibility in system design.
  • Wide Supply Voltage Range: Operating from 1.65V to 5.5V, this IC can be used in various power environments.
  • Low Power Consumption: The SN74LVC1G98DBVT is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • High Drive: With its ability to drive up to ±24 mA at the output, it can easily interface with other logic families or drive heavier loads when necessary.
  • Input Hysteresis: Built-in hysteresis at the input enhances noise immunity and allows for slow input transition.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, ensuring the device's reliability and longevity in harsh environments.

Package and Quality

The SN74LVC1G98DBVT comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, making it suitable for industrial temperature ranges.

Applications

Due to its configurable nature and wide voltage range, this logic gate finds applications in various sectors including consumer electronics, automotive industries, and communication systems. It can be used for logic level translation, signal gating, power-up control logic, and as a part of complex logic circuits where space and power are at a premium.

Conclusion

The SN74LVC1G98DBVT from Texas Instruments is a highly flexible and efficient solution for designers looking to implement multiple logic functions in a single device. With its wide voltage range, low power consumption, and robust design, it stands out as a versatile component for modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7509 $52.5630
165+ $0.6161 $101.6565
255+ $0.5969 $152.2095
350+ $0.5776 $202.1600
450+ $0.5584 $251.2800
600+ $0.5006 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess