EN
  • EN
  • DE

THS7314DRG4

Part No THS7314DRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SDTV VIDEO AMP 3CH LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
Operating Supply Current 16mA
Channel Output Current 70mA
Supply Voltage - Operating 2.85 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054708-THS7314DRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7314DRG4 CAD Model

Description

Product Overview: Texas Instruments THS7314DRG4

The Texas Instruments THS7314DRG4 is a state-of-the-art low-power, single-supply 3-channel integrated video amplifier with a 5th-order filter that is perfect for video signal conditioning. This device is specifically designed to support composite video and Y/C video in SDTV and HDTV video systems. The THS7314DRG4 is part of the THS7314 series, which is well-known for its exceptional performance in video processing applications.

With an operating range of 2.7V to 5V, this amplifier can easily be integrated into a variety of systems without the need for dual power supplies. This makes it an ideal choice for portable and battery-operated equipment. The THS7314DRG4 also offers a fixed gain of 2 V/V, which simplifies the design for end-users by eliminating the need for external gain-setting components.

The device is equipped with an internal charge pump that generates a 3.3V supply from a 2.7V to 3.3V input, ensuring that the output swings around a fixed 1.65V without the need for an external bias voltage. This feature greatly simplifies the design and reduces the overall component count in the signal path.

One of the key features of the THS7314DRG4 is its integrated 5th-order Butterworth filter, which is optimized for improved image quality by attenuating unwanted high-frequency noise. This results in a cleaner, more stable video signal, which is crucial for high-resolution video applications.

The THS7314DRG4 comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Moreover, it is characterized for operation from -40°C to +85°C, making it reliable for use in a wide range of environmental conditions. With its low-power consumption and high-quality filtering capabilities, the THS7314DRG4 is an excellent choice for designers who require a robust video amplifier solution for their applications.

Whether you are designing a video capture device, a digital camera, or a video playback system, the Texas Instruments THS7314DRG4 offers the performance and reliability needed to deliver high-quality video signals in a compact and power-efficient package.

You May Also Be Interested in

ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4523 $52.0145
270+ $0.3712 $100.2240
420+ $0.3596 $151.0320
575+ $0.3480 $200.1000
745+ $0.3364 $250.6180
995+ $0.3016 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 271,362 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess