EN
  • EN
  • DE

THS6032CVFPRG4

Part No THS6032CVFPRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 2/0 32HLQFP / 2/0 Driver DSL 32-HLQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Driver
Protocol DSL
Number of Drivers/Receivers 2/0
Voltage - Supply 5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 32-LQFP Exposed Pad
Supplier Device Package 32-HLQFP (7x7)
Base Product Number THS603
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1099281-THS6032CVFPRG4
Ultra Librarian 3D Model Ultra Librarian THS6032CVFPRG4 CAD Model

Description

Product Overview: THS6032CVFPRG4

The THS6032CVFPRG4 is a high-performance, dual-channel, current-feedback operational amplifier designed and manufactured by Texas Instruments. This amplifier is part of TI's extensive range of analog ICs, known for their quality and reliability. The THS6032CVFPRG4 is particularly suitable for applications requiring high-speed signal processing, such as video, communications, and test equipment.

Key Features

  • High Bandwidth: The THS6032CVFPRG4 offers a wide bandwidth of 190 MHz at a gain of +2 V/V, making it ideal for high-frequency signal amplification.
  • Fast Slew Rate: With a slew rate of 505 V/μs, this operational amplifier ensures rapid changes in output voltage, which is critical for maintaining signal fidelity in fast-switching applications.
  • Low Distortion: The device exhibits low levels of total harmonic distortion (THD) across its operating range, which is essential for maintaining signal integrity in audio and video processing.
  • Dual Channel: The dual-channel configuration allows for the implementation of stereo audio systems or the processing of two separate signals in parallel, enhancing system design flexibility.
  • Wide Supply Range: The THS6032CVFPRG4 can operate with supply voltages ranging from ±5V to ±15V, accommodating various application requirements.
  • Output Disable Feature: This feature allows the output stage to be effectively disconnected, which is useful during power-up or power-down sequences to minimize transients.

Applications

The THS6032CVFPRG4 is well-suited for a variety of applications, including:

  • Professional video equipment
  • Broadband communications systems
  • Active filters and ADC/DAC buffers
  • High-speed data acquisition
  • Test and measurement instruments

Package and Quality

The THS6032CVFPRG4 comes in a compact 48-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for its products, and this operational amplifier is no exception. It is designed to meet the rigorous demands of industrial and commercial applications.

With its robust feature set and Texas Instruments' commitment to quality, the THS6032CVFPRG4 stands out as a reliable choice for designers and engineers looking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess