EN
  • EN
  • DE

SQ2308CES-T1-E3

Part No SQ2308CES-T1-E3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838653-SQ2308CES-T1-E3
Ultra Librarian 3D Model Ultra Librarian SQ2308CES-T1-E3 CAD Model

Description

The SQ2308CES-T1-E3 is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It's designed for low voltage, high-speed switching applications. This MOSFET is commonly used in portable devices and power management circuits due to its low on-resistance and fast switching speed.

Applications:

  • Load Switching
  • DC-DC Converters
  • Power Management in Portable Devices
  • Battery Management Systems

Features:

  • N-Channel MOSFET: Provides efficient switching for various applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency, crucial for battery-powered devices.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Gate Threshold Voltage: Allows for easy driving from low-voltage logic circuits.
  • TrenchFET® Power MOSFET Technology: Provides excellent performance and efficiency.
  • Halogen-Free: Compliant with environmental standards.
  • Surface Mount Package: Designed for easy assembly and space-saving on circuit boards.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to improved efficiency and longer battery life in portable devices.
  • Faster Switching: Fast switching speed enables efficient operation in high-frequency circuits.
  • Easy to Drive: Low gate threshold voltage simplifies the driving requirements, reducing component count and cost.
  • Environmentally Friendly: Halogen-free construction meets environmental standards.
  • Compact Design: Surface mount package allows for space-saving designs.

The SQ2308CES-T1-E3 is typically used in applications where efficiency and switching speed are critical. Its low on-resistance and fast switching characteristics make it an ideal choice for power management in portable devices, DC-DC converters, and other switching applications. The T1 suffix usually indicates tape and reel packaging for automated assembly, and E3 signifies environmental compliance (e.g., RoHS compliant).

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess