Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 2 - Dual
Amplifier Type Differential
Output Type Differential, Rail-to-Rail
SR - Slew Rate 600 V/μs
-3db Bandwidth 145MHz
Output Current per Channel 55mA
Operating Temperature Range -40°C ~ 85°C
Current - Supply (Main IC) 1.14mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part THS4522
Win Source Part Number 796738-THS4522EVM
Popularity Medium
Supply and Demand Status Limited
Family Name THS4522
Introduction Date July 01, 2009
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS4522EVM CAD Model

Description

The THS4522EVM is an evaluation module designed by Texas Instruments to assist engineers and designers in assessing the capabilities and features of the THS4522 high-speed, fully differential amplifier. This device is well-suited for a variety of applications, including data acquisition systems, test equipment, and communication infrastructure, where precision and high performance are critical.

Key Features

  • High-Speed Performance: The THS4522 offers a wide bandwidth and fast slew rate, making it ideal for high-speed signal processing tasks.
  • Fully Differential Architecture: This feature ensures improved noise immunity and reduced harmonic distortion, enhancing overall signal integrity.
  • Flexible Power Supply: The device can operate from a single 5V supply or dual ±5V supplies, providing design versatility.
  • Low Distortion: With its low harmonic distortion, the THS4522 is perfect for driving high-resolution analog-to-digital converters (ADCs).

Design and Integration

The THS4522EVM comes with a user-friendly layout that simplifies the process of integrating the evaluation module into existing systems. It includes SMA connectors for easy connection to test equipment and other circuitry. Additionally, the EVM provides various configuration options to test the THS4522 under different scenarios and use cases.

Support and Resources

Texas Instruments provides comprehensive support for the THS4522EVM, including detailed documentation, reference designs, and simulation tools. Engineers can access the TI E2E™ support community for discussions and insights, or contact technical support for more personalized assistance.

Applications

  • Medical Imaging
  • Professional Audio Equipment
  • Test and Measurement Systems
  • Wireless Infrastructure
  • High-Speed Data Acquisition

In conclusion, the THS4522EVM from Texas Instruments is a versatile and powerful tool for evaluating the THS4522 fully differential amplifier. With its high-speed characteristics, low distortion, and robust support resources, this evaluation module is an essential asset for engineers looking to optimize their designs for precision and performance.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR AD8011AR
Need more? Email Us
ECAD model for AD8011AR-EBZ
Texas Instruments
LMH32401 TRANSIMPEDANCE AMPLIFIE / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for LMH32401RGTEVM
Analog Devices Inc.
BOARD EVAL FOR AD8008AR
Need more? Email Us
ECAD model for AD8008AR-EBZ
Texas Instruments
EVAL MODULE FOR AMC1100 / AMC1100 Special Purpose Amplifier Evaluation Board
Need more? Email Us
ECAD model for AMC1100EVM
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for CLC3601ISO14EVB
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Lowest to $19.1516
ECAD model for ADA4807-1ARJZ-EBZ
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL AMP DUAL / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for CLC2005IMP8EVB
MaxLinear Inc
EVAL BOARD RRO AMP QUAD, LOW COS / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for CLC4007ISO14EVB
Analog Devices Inc.
BOARD EVAL FOR AD8007AKS
Need more? Email Us
ECAD model for AD8007AKS-EBZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $193.9444 $193.9444
2+ $173.8812 $347.7624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention