Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr NXP
Package Bulk
Product Status Obsolete
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Current - Max 50 mA
Capacitance @ Vr, F 0.35pF @ 5V, 1MHz
Resistance @ If, F 2.5Ohm @ 10mA, 100MHz
Power Dissipation (Max) 240 mW
Temperature Range - Operating -65°C ~ 150°C (TJ)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 568567-BAP51-05W
Ultra Librarian 3D Model Ultra Librarian BAP51-05W CAD Model

Description

The BAP51-05W is a cutting-edge product from NXP Semiconductors, renowned for their innovative and reliable solutions in the electronics industry. This particular product is a silicon PIN diode characterized by its high switching speed and low forward resistance, making it ideal for a wide range of applications where performance and efficiency are paramount.

Key Features

  • High Voltage Capability: The BAP51-05W is designed to handle high voltages, ensuring stable operation in environments where voltage spikes may occur.
  • Fast Switching Speed: With rapid switching capabilities, this PIN diode is perfect for high-frequency applications, providing efficient signal modulation and demodulation.
  • Low Series Resistance: The low forward resistance of the BAP51-05W minimizes power loss, thus improving the overall efficiency of the circuit in which it is used.
  • Small Package: The compact SOD-323 package allows for integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the BAP51-05W makes it suitable for a variety of applications, including:

  • RF Switching
  • Attenuators
  • High-frequency and VHF/UHF designs
  • Mobile communications

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BAP51-05W is manufactured with stringent quality control processes, ensuring reliable performance and longevity. It is designed to meet the rigorous demands of the electronics industry, providing designers and engineers with a dependable component for their high-performance applications.

Environmental Compliance

The BAP51-05W is produced with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to sustainability makes the BAP51-05W an environmentally friendly choice for your electronic designs.

You May Also Be Interested in

Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Lowest to $2.6413
ECAD model for HSMS-2825-TR2G
Rohm Semiconductor
Need more? Email Us
ECAD model for BA8919FV-E2
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SMP1304-087LF
Skyworks Solutions Inc.
RF DIODE PIN 100V 250MW
Lowest to $169.9765
ECAD model for DSG9500-000
Broadcom Limited
RF DIODE PIN 100V SOT-323
Need more? Email Us
ECAD model for HSMP-381C-BLKG
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SMP1371-087LF
Vishay
Diode PIN Switch 35V 100mA Automotive 2-Pin Mini-MELF SOD-80 T/R / DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
ECAD model for BA682-GS08
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Need more? Email Us
ECAD model for HSMS-2829-BLKG
Broadcom Limited
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 30V 825MW SOT323
Need more? Email Us
ECAD model for HBAT-540C-BLKG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
1,970+ $0.0328 $64.6160
4,785+ $0.0271 $129.6735
7,430+ $0.0261 $193.9230
10,205+ $0.0253 $258.1865
13,230+ $0.0245 $324.1350
17,650+ $0.0220 $388.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,080 pieces
MOQ: 1970 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention