EN
  • EN
  • DE

LMH32401RGTEVM

Part No LMH32401RGTEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description LMH32401 TRANSIMPEDANCE AMPLIFIE / - pval(183) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Manufacturer Texas Instruments
Packaging Box
Channels per IC 1 - Single
Amplifier Type Transimpedance
Output Type Differential
Slew Rate 1100V/µs
-3db Bandwidth 500 MHz
Current - Output / Channel 26.6 mA
Current - Supply (Main IC) 29 mA
Voltage - Supply, Single/Dual (±) 3V ~ 3.45V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMH32401
Base Product Number LMH32401
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9810
Other Part Number 296-LMH32401RGTEVM
Standard Package 1
Win Source Part Number 1321010-LMH32401RGTEVM
Ultra Librarian 3D Model Ultra Librarian LMH32401RGTEVM CAD Model

Description

LMH32401RGTEVM Evaluation Module from Texas Instruments

The LMH32401RGTEVM is a meticulously designed evaluation module (EVM) presented by Texas Instruments (TI) that allows engineers and developers to explore the features and performance of the LMH32401, a high-fidelity, low-noise amplifier. This EVM is an essential tool for anyone involved in the design of precision instrumentation, medical applications, or any system requiring high-performance signal conditioning.

Key Features

  • High Precision: The LMH32401 amplifier provides exceptional accuracy and linearity, making it suitable for critical signal processing tasks.
  • Low Noise: With its low-noise design, the LMH32401 ensures signal integrity, which is crucial for applications such as audio processing and sensitive measurements.
  • Flexible Power Supply: The EVM can be powered by a single +5V supply, accommodating a range of power sources and simplifying integration into existing systems.
  • Easy-to-Use Interface: The LMH32401RGTEVM includes user-friendly features such as edge-mounted SMA connectors for straightforward input and output connections.

Performance and Applications

The LMH32401 amplifier is designed to offer a balance of high-speed and precision, making it an excellent choice for a wide array of applications. Its low distortion and high slew rate make it ideal for high-speed data acquisition systems, while its precision and low noise benefit sensitive applications like medical imaging and test equipment.

Design and Layout Considerations

TI's LMH32401RGTEVM showcases an optimized layout that minimizes signal interference and preserves signal fidelity. The layout is a testament to TI's commitment to high-quality design, ensuring that users can evaluate the LMH32401 under the best possible conditions.

Support and Resources

Users of the LMH32401RGTEVM benefit from Texas Instruments' extensive support network, including detailed documentation, reference designs, and access to TI's engineer community and support forums. This ensures that any questions or issues can be addressed promptly, facilitating a smooth development process.

Whether you're developing high-precision instrumentation or integrating a low-noise amplifier into a sensitive signal chain, the LMH32401RGTEVM from Texas Instruments provides a reliable and user-friendly platform for evaluation and testing.

You May Also Be Interested in

Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us
Microchip Technology
MCP6421 EMIRR EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
DEMO BOARD FOR SINGLE OP-AMPS / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOT23 PKG / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess