EN
  • EN
  • DE

AD8007AKS-EBZ

Part No AD8007AKS-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8007AKS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Current Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SC-70-5 Package
Win Source Part Number 767529-AD8007AKS-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8007
Introduction Date September 05, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8007AKS-EBZ CAD Model

Description

AD8007AKS-EBZ High-Performance Amplifier from Analog Devices Inc.

The AD8007AKS-EBZ is a state-of-the-art, high-performance amplifier developed by Analog Devices Inc., renowned for their precision engineering in the field of semiconductor technology. This product is part of the company's extensive range of amplifiers and linear products, designed to meet the stringent requirements of modern electronic applications.

With its exceptional speed and accuracy, the AD8007AKS-EBZ is a low distortion, high speed amplifier that is ideal for a wide array of applications, including medical imaging systems, communication systems, and high-frequency signal processing. It boasts a fast settling time and a high slew rate, ensuring that signals are amplified with minimal delay and high fidelity.

The amplifier is available in a compact SOT-23 package, making it suitable for space-constrained applications while still delivering robust performance. Its single supply operation ranges from 5 V to 12 V, with dual supply voltages from ±2.5 V to ±6 V, providing designers with flexibility in various circuit configurations.

The AD8007AKS-EBZ also features a low input bias current and low input offset voltage, which are critical parameters for precision applications. The low noise performance of the device makes it an excellent choice for audio applications and sensitive instrumentation where signal integrity is paramount.

Moreover, the amplifier has a wide bandwidth of 600 MHz, allowing it to handle high-speed signals without compromising on quality. This makes it particularly useful in applications such as video processing, where maintaining signal integrity at high frequencies is essential.

For ease of use, Analog Devices provides comprehensive technical support for the AD8007AKS-EBZ, including detailed datasheets, application notes, and design tools. This ensures that engineers can seamlessly integrate the amplifier into their designs and optimize its performance for their specific needs.

In summary, the AD8007AKS-EBZ from Analog Devices Inc. represents a blend of high-speed, precision, and versatility, making it an invaluable component for any application requiring a high-performance amplifier.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADA4851
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
MaxLinear Inc
EVAL BOARD RRO AMP QUAD, LOW COS / - pval(183) Evaluation Board
Lowest to $4.4456
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL I/O AMP / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Texas Instruments
EVAL BOARD DUAL OPAMP 8-SOIC SMT / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess